Skyworks Solutions, Inc. RF Front End (LNA + PA) - AWL9583V2 AWL9583V2

Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 912299-AWL9583V2 Features: RF Front End 5GHz 802.11a/n/ac 16-QFN (2.5x2.5) Package: 16-XFQFN Exposed Pad Package: Bulk Part Status: Obsolete Categories: RF/IF and RFID Case / Package: 16-QFN (2.5x2.5) ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 912299-AWL9583V2 Features: RF Front End 5GHz 802.11a/n/ac 16-QFN (2.5x2.5) Package: 16-XFQFN Exposed Pad Package: Bulk Part Status: Obsolete Categories: RF/IF and RFID Case / Package: 16-QFN (2.5x2.5) ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Front End (LNA + PA) - AWL9583V2 - 912299-AWL9583V2 - Win Source Electronics
Laguna Hills, CA, United States
RF Front End (LNA + PA) - AWL9583V2
912299-AWL9583V2
RF Front End (LNA + PA) - AWL9583V2 912299-AWL9583V2
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 912299-AWL9583V2 Features: RF Front End 5GHz 802.11a/n/ac 16-QFN (2.5x2.5) Package: 16-XFQFN Exposed Pad Package: Bulk Part Status: Obsolete Categories: RF/IF and RFID Case / Package: 16-QFN (2.5x2.5) ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited)

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 912299-AWL9583V2
Features: RF Front End 5GHz 802.11a/n/ac 16-QFN (2.5x2.5)
Package: 16-XFQFN Exposed Pad
Package: Bulk
Part Status: Obsolete
Categories: RF/IF and RFID
Case / Package: 16-QFN (2.5x2.5)
ECCN: OBSOLETE
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 912299-AWL9583V2
Product Name RF Front End (LNA + PA) - AWL9583V2
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-725 4308RV-725XJLD , 4308RV-725XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
AS3955 NFC Interface Tag.  NFC to SPI/I2C interface NFC Forum Compliant Dynamic Tag - AS3955 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 2 to 4 bits
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details