Skyworks Solutions, Inc. RF Amplifiers AWB7227RM52P8

Description
RF Amplifier IC HSDPA, LTE, WCDMA 2.11GHz ~ 2.17GHz 14-SMD Module
Request a Quote Datasheet
Description
RF Amplifier IC HSDPA, LTE, WCDMA 2.11GHz ~ 2.17GHz 14-SMD Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 863-1888-2-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
863-1888-2-ND
RF Amplifiers 863-1888-2-ND
RF Amplifier IC HSDPA, LTE, WCDMA 2.11GHz ~ 2.17GHz 14-SMD Module

RF Amplifier IC HSDPA, LTE, WCDMA 2.11GHz ~ 2.17GHz 14-SMD Module

Buy Now Datasheet
Laguna Hills, CA, United States
RF Amplifiers - AWB7227RM52P8
862699-AWB7227RM52P8
RF Amplifiers - AWB7227RM52P8 862699-AWB7227RM52P8
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 862699-AWB7227RM52P8 Features: RF Amplifier IC HSDPA, LTE, WCDMA 2.11GHz ~ 2.17GHz 14-SMD Module Package: Reel - TR Package: 14-SMD Module Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID Case / Package: 14-SMD Module ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 4 (72 Hours) HTSUS: 8542.33.0001 Other Part Number: 863-1888-1, 863-1888-2, 863-1888-6

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 862699-AWB7227RM52P8
Features: RF Amplifier IC HSDPA, LTE, WCDMA 2.11GHz ~ 2.17GHz 14-SMD Module
Package: Reel - TR
Package: 14-SMD Module
Mounting: Surface Mount
Part Status: Obsolete
Categories: RF/IF and RFID
Case / Package: 14-SMD Module
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 4 (72 Hours)
HTSUS: 8542.33.0001
Other Part Number: 863-1888-1, 863-1888-2, 863-1888-6

Buy Now Datasheet
RF and Wireless - RF Amplifiers - AWB7227RM52P8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
AWB7227RM52P8
RF and Wireless - RF Amplifiers AWB7227RM52P8
IC AMP HSDPA 2.11-2.17GHZ 14SMD

IC AMP HSDPA 2.11-2.17GHZ 14SMD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number 863-1888-2-ND 862699-AWB7227RM52P8 AWB7227RM52P8
Product Name RF Amplifiers RF Amplifiers - AWB7227RM52P8 RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; HSDPA, LTE, WCDMA RF Microwave
Frequency Range 2110 to 2170 MHz 2110 to 2170 MHz
Minimum Gain 30.5 dB ? to 30.5 dB
Maximum Gain 30.5 dB 30.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF/IF and RFID - RF Amplifiers - 1124866-BGB707L7ESDE6327XTSA1 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 2300 to 2700 MHz
Minimum Gain 27 dB
View Details
5 suppliers
Broadband Preamplifiers - Model PAM-1840 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 40000 MHz
View Details
RX Diversity FEM with Carrier Aggregation - SKY13749-11 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; MCM, 29-lead
View Details
Low Phase Noise Amplifiers - HX2410 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 5 to 500 MHz
View Details