Skyworks Solutions, Inc. RF Switches - AW002R2-12LF AW002R2-12LF

Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 107550-AW002R2-12LF Packaging: Reel - TR Impedance: 50 Ohm Circuit: SPDT Topology: Reflective Frequency - Lower: 300kHz Frequency - Upper: 2.5GHz Isolation @ Frequency: 22dB @ 2.5GHz (typ) Insertion Loss @ Frequency: 1dB @ 2.5GHz IIP3: 63dBm (typ) P1dB: 40dBm @ 900MHz RF Type: General Purpose Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 107550-AW002R2-12LF Packaging: Reel - TR Impedance: 50 Ohm Circuit: SPDT Topology: Reflective Frequency - Lower: 300kHz Frequency - Upper: 2.5GHz Isolation @ Frequency: 22dB @ 2.5GHz (typ) Insertion Loss @ Frequency: 1dB @ 2.5GHz IIP3: 63dBm (typ) P1dB: 40dBm @ 900MHz RF Type: General Purpose Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - AW002R2-12LF - 107550-AW002R2-12LF - Win Source Electronics
Laguna Hills, CA, United States
RF Switches - AW002R2-12LF
107550-AW002R2-12LF
RF Switches - AW002R2-12LF 107550-AW002R2-12LF
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 107550-AW002R2-12LF Packaging: Reel - TR Impedance: 50 Ohm Circuit: SPDT Topology: Reflective Frequency - Lower: 300kHz Frequency - Upper: 2.5GHz Isolation @ Frequency: 22dB @ 2.5GHz (typ) Insertion Loss @ Frequency: 1dB @ 2.5GHz IIP3: 63dBm (typ) P1dB: 40dBm @ 900MHz RF Type: General Purpose Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 107550-AW002R2-12LF
Packaging: Reel - TR
Impedance: 50 Ohm
Circuit: SPDT
Topology: Reflective
Frequency - Lower: 300kHz
Frequency - Upper: 2.5GHz
Isolation @ Frequency: 22dB @ 2.5GHz (typ)
Insertion Loss @ Frequency: 1dB @ 2.5GHz
IIP3: 63dBm (typ)
P1dB: 40dBm @ 900MHz
RF Type: General Purpose
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 107550-AW002R2-12LF
Product Name RF Switches - AW002R2-12LF
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-704 5315TC-704XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF/IF and RFID - RFID Transponders, Tags - 1200185-AS3956-ATDM-I3 - Win Source Electronics
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC256-MV410 - LEGIC Identsystems
Specs
Memory 1792 bits
Reading Speed 26.48 kbps
Detection Range 70.00 cm (27.56 inch)
View Details