Skyworks Solutions, Inc. RF Switches - AS227-321LF AS227-321LF

Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 010244-AS227-321LF Packaging: Reel - TR Impedance: 50 Ohm Circuit: SP3T Topology: Reflective Frequency - Lower: 300kHz Frequency - Upper: 2GHz Isolation @ Frequency: 20dB @ 2GHz (typ) Insertion Loss @ Frequency: 0.7dB @ 2GHz IIP3: 63dBm (typ) RF Type: General Purpose Family Name: AS227 Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 12-QFN (3x3) Supply Voltage - Operating: 2.75V Alternative Parts (Cross-Reference): SW-489; RF1131; RF1132; TQP4M3007; Introduction Date: August 15, 2006 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 010244-AS227-321LF Packaging: Reel - TR Impedance: 50 Ohm Circuit: SP3T Topology: Reflective Frequency - Lower: 300kHz Frequency - Upper: 2GHz Isolation @ Frequency: 20dB @ 2GHz (typ) Insertion Loss @ Frequency: 0.7dB @ 2GHz IIP3: 63dBm (typ) RF Type: General Purpose Family Name: AS227 Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 12-QFN (3x3) Supply Voltage - Operating: 2.75V Alternative Parts (Cross-Reference): SW-489; RF1131; RF1132; TQP4M3007; Introduction Date: August 15, 2006 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - AS227-321LF - 010244-AS227-321LF - Win Source Electronics
Laguna Hills, CA, United States
RF Switches - AS227-321LF
010244-AS227-321LF
RF Switches - AS227-321LF 010244-AS227-321LF
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 010244-AS227-321LF Packaging: Reel - TR Impedance: 50 Ohm Circuit: SP3T Topology: Reflective Frequency - Lower: 300kHz Frequency - Upper: 2GHz Isolation @ Frequency: 20dB @ 2GHz (typ) Insertion Loss @ Frequency: 0.7dB @ 2GHz IIP3: 63dBm (typ) RF Type: General Purpose Family Name: AS227 Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 12-QFN (3x3) Supply Voltage - Operating: 2.75V Alternative Parts (Cross-Reference): SW-489; RF1131; RF1132; TQP4M3007; Introduction Date: August 15, 2006 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 010244-AS227-321LF
Packaging: Reel - TR
Impedance: 50 Ohm
Circuit: SP3T
Topology: Reflective
Frequency - Lower: 300kHz
Frequency - Upper: 2GHz
Isolation @ Frequency: 20dB @ 2GHz (typ)
Insertion Loss @ Frequency: 0.7dB @ 2GHz
IIP3: 63dBm (typ)
RF Type: General Purpose
Family Name: AS227
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 12-QFN (3x3)
Supply Voltage - Operating: 2.75V
Alternative Parts (Cross-Reference): SW-489; RF1131; RF1132; TQP4M3007;
Introduction Date: August 15, 2006
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 010244-AS227-321LF
Product Name RF Switches - AS227-321LF
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-335 5315TC-335XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC256-MV410 - LEGIC Identsystems
Specs
Memory 1792 bits
Reading Speed 26.48 kbps
Detection Range 70.00 cm (27.56 inch)
View Details
RF/IF and RFID - 123318-AS3910-BQFT-100 - Win Source Electronics
Specs
Frequency 1.36E7 Hz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details