Skyworks Solutions, Inc. RF Switches - AS213-92LF AS213-92LF

Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 010240-AS213-92LF Packaging: Reel - TR Impedance: 50 Ohm Circuit: SPDT Topology: Reflective Frequency - Lower: 100MHz Frequency - Upper: 3GHz Isolation @ Frequency: 19dB @ 3GHz (typ) Insertion Loss @ Frequency: 0.5dB @ 3GHz IIP3: 40dBm (typ) P1dB: 27dBm (typ) IP1dB RF Type: Bluetooth, WLAN Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SC-70-6 Supply Voltage - Operating: 3V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 010240-AS213-92LF Packaging: Reel - TR Impedance: 50 Ohm Circuit: SPDT Topology: Reflective Frequency - Lower: 100MHz Frequency - Upper: 3GHz Isolation @ Frequency: 19dB @ 3GHz (typ) Insertion Loss @ Frequency: 0.5dB @ 3GHz IIP3: 40dBm (typ) P1dB: 27dBm (typ) IP1dB RF Type: Bluetooth, WLAN Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SC-70-6 Supply Voltage - Operating: 3V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - AS213-92LF - 010240-AS213-92LF - Win Source Electronics
Laguna Hills, CA, United States
RF Switches - AS213-92LF
010240-AS213-92LF
RF Switches - AS213-92LF 010240-AS213-92LF
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 010240-AS213-92LF Packaging: Reel - TR Impedance: 50 Ohm Circuit: SPDT Topology: Reflective Frequency - Lower: 100MHz Frequency - Upper: 3GHz Isolation @ Frequency: 19dB @ 3GHz (typ) Insertion Loss @ Frequency: 0.5dB @ 3GHz IIP3: 40dBm (typ) P1dB: 27dBm (typ) IP1dB RF Type: Bluetooth, WLAN Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SC-70-6 Supply Voltage - Operating: 3V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 010240-AS213-92LF
Packaging: Reel - TR
Impedance: 50 Ohm
Circuit: SPDT
Topology: Reflective
Frequency - Lower: 100MHz
Frequency - Upper: 3GHz
Isolation @ Frequency: 19dB @ 3GHz (typ)
Insertion Loss @ Frequency: 0.5dB @ 3GHz
IIP3: 40dBm (typ)
P1dB: 27dBm (typ) IP1dB
RF Type: Bluetooth, WLAN
Categories: RF/IF and RFID
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SC-70-6
Supply Voltage - Operating: 3V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 010240-AS213-92LF
Product Name RF Switches - AS213-92LF
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-904 5315TC-904XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details
RF/IF and RFID - RFID Transponders, Tags - 1200185-AS3956-ATDM-I3 - Win Source Electronics
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details