Manufacturer: Skyworks Solutions Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1046014-AS202-321LF
Mounting: SMD (SMT)
Frequency: 2 GHz
Number of Pins: 12
Categories: OEM Parts(A-B)
Case / Package: QFN
Max Frequency: 2 GHz
Popularity: Low
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Radiation Hardening: No
Insertion Loss (dB): 1.1 dB
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1046014-AS202-321LF |
| Product Name | OEM Parts - OEM Parts (A - B) - AS202-321LF |