Skyworks Solutions, Inc. RF Switches - AS193-73LF AS193-73LF

Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: AS193-73LF-59306 Packaging: Reel Impedance: 50 Ohm Circuit: SPDT Topology: Reflective Frequency - Lower: 100MHz Frequency - Upper: 2.5GHz Isolation @ Frequency: 17dB @ 2.5GHz (typ) Insertion Loss @ Frequency: 0.55dB @ 2.5GHz RF Type: Cellular, GSM Part Status: Active Family Name: AS193 Categories: RF/IF and RFID Supplier Device Package: SOT-6 Temperature Range - Operating: -40°C ~ 85°C Case: SOT-6 Alternative Parts (Cross-Reference): TG2210FTTE85L; TG2210FT(T5LKMC,F); TG2210FT; Introduction Date: June 24, 1998 Estimated EOL Date: 2024 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: AS193-73LF-59306 Packaging: Reel Impedance: 50 Ohm Circuit: SPDT Topology: Reflective Frequency - Lower: 100MHz Frequency - Upper: 2.5GHz Isolation @ Frequency: 17dB @ 2.5GHz (typ) Insertion Loss @ Frequency: 0.55dB @ 2.5GHz RF Type: Cellular, GSM Part Status: Active Family Name: AS193 Categories: RF/IF and RFID Supplier Device Package: SOT-6 Temperature Range - Operating: -40°C ~ 85°C Case: SOT-6 Alternative Parts (Cross-Reference): TG2210FTTE85L; TG2210FT(T5LKMC,F); TG2210FT; Introduction Date: June 24, 1998 Estimated EOL Date: 2024 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - AS193-73LF - AS193-73LF-59306 - Win Source Electronics
Laguna Hills, CA, United States
RF Switches - AS193-73LF
AS193-73LF-59306
RF Switches - AS193-73LF AS193-73LF-59306
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: AS193-73LF-59306 Packaging: Reel Impedance: 50 Ohm Circuit: SPDT Topology: Reflective Frequency - Lower: 100MHz Frequency - Upper: 2.5GHz Isolation @ Frequency: 17dB @ 2.5GHz (typ) Insertion Loss @ Frequency: 0.55dB @ 2.5GHz RF Type: Cellular, GSM Part Status: Active Family Name: AS193 Categories: RF/IF and RFID Supplier Device Package: SOT-6 Temperature Range - Operating: -40°C ~ 85°C Case: SOT-6 Alternative Parts (Cross-Reference): TG2210FTTE85L; TG2210FT(T5LKMC,F); TG2210FT; Introduction Date: June 24, 1998 Estimated EOL Date: 2024 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: AS193-73LF-59306
Packaging: Reel
Impedance: 50 Ohm
Circuit: SPDT
Topology: Reflective
Frequency - Lower: 100MHz
Frequency - Upper: 2.5GHz
Isolation @ Frequency: 17dB @ 2.5GHz (typ)
Insertion Loss @ Frequency: 0.55dB @ 2.5GHz
RF Type: Cellular, GSM
Part Status: Active
Family Name: AS193
Categories: RF/IF and RFID
Supplier Device Package: SOT-6
Temperature Range - Operating: -40°C ~ 85°C
Case: SOT-6
Alternative Parts (Cross-Reference): TG2210FTTE85L; TG2210FT(T5LKMC,F); TG2210FT;
Introduction Date: June 24, 1998
Estimated EOL Date: 2024
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number AS193-73LF-59306
Product Name RF Switches - AS193-73LF
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - AS3940-BQFT-5K - 911710-AS3940-BQFT-5K - Win Source Electronics
Specs
RFID Product Transceiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Universal programmable reader IC, iClass, RFID, NFC, Bluetooth, mobile credential capable custom code: LEGIC SM-6310 - SM-6310 - LEGIC Identsystems
Specs
Interface I²C; Wireless plus UArt and SPI
Memory 128000 to 512000 bits
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details