Skyworks Solutions, Inc. RF Switches - AS179-92LF AS179-92LF

Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: AS179-92LF-59288 Packaging: Reel Impedance: 50 Ohm Circuit: SPDT Topology: Reflective Frequency - Lower: 20MHz Frequency - Upper: 3GHz Isolation @ Frequency: 23dB @ 3GHz (typ) Insertion Loss @ Frequency: 0.4dB @ 3GHz IIP3: 50dBm (typ) P1dB: 34dBm (typ) IP1dB RF Type: 802.11b, g, Bluetooth, WLAN Part Status: Active Family Name: AS179 Categories: RF/IF and RFID Voltage - Supply: 3V Supplier Device Package: SC-70-6 Temperature Range - Operating: -40°C ~ 85°C Case: 6-TSSOP, SC-88, SOT-363 Alternative Parts (Cross-Reference): MASWSS0115TR; TG2210FT(TE85L,F); MASWSS0115TR-3000; MASWSS0115; Introduction Date: June 06, 2003 Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: AS179-92LF-59288 Packaging: Reel Impedance: 50 Ohm Circuit: SPDT Topology: Reflective Frequency - Lower: 20MHz Frequency - Upper: 3GHz Isolation @ Frequency: 23dB @ 3GHz (typ) Insertion Loss @ Frequency: 0.4dB @ 3GHz IIP3: 50dBm (typ) P1dB: 34dBm (typ) IP1dB RF Type: 802.11b, g, Bluetooth, WLAN Part Status: Active Family Name: AS179 Categories: RF/IF and RFID Voltage - Supply: 3V Supplier Device Package: SC-70-6 Temperature Range - Operating: -40°C ~ 85°C Case: 6-TSSOP, SC-88, SOT-363 Alternative Parts (Cross-Reference): MASWSS0115TR; TG2210FT(TE85L,F); MASWSS0115TR-3000; MASWSS0115; Introduction Date: June 06, 2003 Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - AS179-92LF - AS179-92LF-59288 - Win Source Electronics
Laguna Hills, CA, United States
RF Switches - AS179-92LF
AS179-92LF-59288
RF Switches - AS179-92LF AS179-92LF-59288
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: AS179-92LF-59288 Packaging: Reel Impedance: 50 Ohm Circuit: SPDT Topology: Reflective Frequency - Lower: 20MHz Frequency - Upper: 3GHz Isolation @ Frequency: 23dB @ 3GHz (typ) Insertion Loss @ Frequency: 0.4dB @ 3GHz IIP3: 50dBm (typ) P1dB: 34dBm (typ) IP1dB RF Type: 802.11b, g, Bluetooth, WLAN Part Status: Active Family Name: AS179 Categories: RF/IF and RFID Voltage - Supply: 3V Supplier Device Package: SC-70-6 Temperature Range - Operating: -40°C ~ 85°C Case: 6-TSSOP, SC-88, SOT-363 Alternative Parts (Cross-Reference): MASWSS0115TR; TG2210FT(TE85L,F); MASWSS0115TR-3000; MASWSS0115; Introduction Date: June 06, 2003 Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Sufficient

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: AS179-92LF-59288
Packaging: Reel
Impedance: 50 Ohm
Circuit: SPDT
Topology: Reflective
Frequency - Lower: 20MHz
Frequency - Upper: 3GHz
Isolation @ Frequency: 23dB @ 3GHz (typ)
Insertion Loss @ Frequency: 0.4dB @ 3GHz
IIP3: 50dBm (typ)
P1dB: 34dBm (typ) IP1dB
RF Type: 802.11b, g, Bluetooth, WLAN
Part Status: Active
Family Name: AS179
Categories: RF/IF and RFID
Voltage - Supply: 3V
Supplier Device Package: SC-70-6
Temperature Range - Operating: -40°C ~ 85°C
Case: 6-TSSOP, SC-88, SOT-363
Alternative Parts (Cross-Reference): MASWSS0115TR; TG2210FT(TE85L,F); MASWSS0115TR-3000; MASWSS0115;
Introduction Date: June 06, 2003
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number AS179-92LF-59288
Product Name RF Switches - AS179-92LF
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-704 4308RV-704XJLD , 4308RV-704XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details
AS3955 NFC Interface Tag.  NFC to SPI/I2C interface NFC Forum Compliant Dynamic Tag - AS3955 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 2 to 4 bits
View Details