Skyworks Solutions, Inc. RF Switches - AS169-73LF AS169-73LF

Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: AS169-73LF-59267 Packaging: Reel Impedance: 50 Ohm Circuit: SPDT Topology: Reflective Frequency - Lower: 300kHz Frequency - Upper: 2.5GHz Isolation @ Frequency: 24dB @ 2.5GHz (typ) Insertion Loss @ Frequency: 0.4dB @ 2.5GHz IIP3: 50dBm (typ) P1dB: 34dBm (typ) IP1dB RF Type: 802.11b/g Bluetooth Part Status: Active Family Name: AS169 Categories: RF/IF and RFID Voltage - Supply: 3V Supplier Device Package: SOT-6 Temperature Range - Operating: -40°C ~ 85°C Case: SOT-6 Alternative Parts (Cross-Reference): AS169-73; Introduction Date: June 08, 2006 Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: AS169-73LF-59267 Packaging: Reel Impedance: 50 Ohm Circuit: SPDT Topology: Reflective Frequency - Lower: 300kHz Frequency - Upper: 2.5GHz Isolation @ Frequency: 24dB @ 2.5GHz (typ) Insertion Loss @ Frequency: 0.4dB @ 2.5GHz IIP3: 50dBm (typ) P1dB: 34dBm (typ) IP1dB RF Type: 802.11b/g Bluetooth Part Status: Active Family Name: AS169 Categories: RF/IF and RFID Voltage - Supply: 3V Supplier Device Package: SOT-6 Temperature Range - Operating: -40°C ~ 85°C Case: SOT-6 Alternative Parts (Cross-Reference): AS169-73; Introduction Date: June 08, 2006 Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - AS169-73LF - AS169-73LF-59267 - Win Source Electronics
Laguna Hills, CA, United States
RF Switches - AS169-73LF
AS169-73LF-59267
RF Switches - AS169-73LF AS169-73LF-59267
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: AS169-73LF-59267 Packaging: Reel Impedance: 50 Ohm Circuit: SPDT Topology: Reflective Frequency - Lower: 300kHz Frequency - Upper: 2.5GHz Isolation @ Frequency: 24dB @ 2.5GHz (typ) Insertion Loss @ Frequency: 0.4dB @ 2.5GHz IIP3: 50dBm (typ) P1dB: 34dBm (typ) IP1dB RF Type: 802.11b/g Bluetooth Part Status: Active Family Name: AS169 Categories: RF/IF and RFID Voltage - Supply: 3V Supplier Device Package: SOT-6 Temperature Range - Operating: -40°C ~ 85°C Case: SOT-6 Alternative Parts (Cross-Reference): AS169-73; Introduction Date: June 08, 2006 Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: AS169-73LF-59267
Packaging: Reel
Impedance: 50 Ohm
Circuit: SPDT
Topology: Reflective
Frequency - Lower: 300kHz
Frequency - Upper: 2.5GHz
Isolation @ Frequency: 24dB @ 2.5GHz (typ)
Insertion Loss @ Frequency: 0.4dB @ 2.5GHz
IIP3: 50dBm (typ)
P1dB: 34dBm (typ) IP1dB
RF Type: 802.11b/g Bluetooth
Part Status: Active
Family Name: AS169
Categories: RF/IF and RFID
Voltage - Supply: 3V
Supplier Device Package: SOT-6
Temperature Range - Operating: -40°C ~ 85°C
Case: SOT-6
Alternative Parts (Cross-Reference): AS169-73;
Introduction Date: June 08, 2006
Estimated EOL Date: 2027
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number AS169-73LF-59267
Product Name RF Switches - AS169-73LF
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-904 4308RV-904XJLD , 4308RV-904XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
AS3955 NFC Interface Tag.  NFC to SPI/I2C interface NFC Forum Compliant Dynamic Tag - AS3955 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 2 to 4 bits
View Details
LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details