Skyworks Solutions, Inc. PMIC - PMIC - Battery Chargers - AAT3670ISK-4.2-T1 AAT3670ISK-4.2-T1

Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 007771-AAT3670ISK-4. 2-T1 Packaging: Reel - TR Fault Protection: Over Current, Over Temperature, Over Voltage, Short Circuit Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Current Charge Current - Max: 1.6A Battery Pack Voltage: 4.2V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 24-QFN (4x4) Maximum Supply Voltage: 5.5V Alternative Parts (Cross-Reference): MAX8677CETG+; MP2671DL-LF-Z; ISL9219IRZ-T; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 007771-AAT3670ISK-4. 2-T1 Packaging: Reel - TR Fault Protection: Over Current, Over Temperature, Over Voltage, Short Circuit Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Current Charge Current - Max: 1.6A Battery Pack Voltage: 4.2V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 24-QFN (4x4) Maximum Supply Voltage: 5.5V Alternative Parts (Cross-Reference): MAX8677CETG+; MP2671DL-LF-Z; ISL9219IRZ-T; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - AAT3670ISK-4.2-T1 - 007771-AAT3670ISK-4.2-T1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - AAT3670ISK-4.2-T1
007771-AAT3670ISK-4.2-T1
PMIC - PMIC - Battery Chargers - AAT3670ISK-4.2-T1 007771-AAT3670ISK-4.2-T1
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 007771-AAT3670ISK-4. 2-T1 Packaging: Reel - TR Fault Protection: Over Current, Over Temperature, Over Voltage, Short Circuit Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Current Charge Current - Max: 1.6A Battery Pack Voltage: 4.2V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 24-QFN (4x4) Maximum Supply Voltage: 5.5V Alternative Parts (Cross-Reference): MAX8677CETG+; MP2671DL-LF-Z; ISL9219IRZ-T; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 007771-AAT3670ISK-4.2-T1
Packaging: Reel - TR
Fault Protection: Over Current, Over Temperature, Over Voltage, Short Circuit
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Current
Charge Current - Max: 1.6A
Battery Pack Voltage: 4.2V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 24-QFN (4x4)
Maximum Supply Voltage: 5.5V
Alternative Parts (Cross-Reference): MAX8677CETG+; MP2671DL-LF-Z; ISL9219IRZ-T;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Battery Chargers - 863-1488-1-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
863-1488-1-ND
PMIC - Battery Chargers 863-1488-1-ND
IC BATT CHG LI-ION 1CELL 24QFN

IC BATT CHG LI-ION 1CELL 24QFN

Buy Now Datasheet
PMIC - Battery Chargers - 863-1488-2-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
863-1488-2-ND
PMIC - Battery Chargers 863-1488-2-ND
IC BATT CHG LI-ION 1CELL 24QFN

IC BATT CHG LI-ION 1CELL 24QFN

Buy Now Datasheet
PMIC - Battery Chargers - 863-1488-6-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
863-1488-6-ND
PMIC - Battery Chargers 863-1488-6-ND
IC BATT CHG LI-ION 1CELL 24QFN

IC BATT CHG LI-ION 1CELL 24QFN

Buy Now Datasheet
Battery Management 1.6A Dyn Batt Chrgr NON STOCKED - 726-AAT3670ISK-4.2-T1 - Utmel Electronic Limited
Hong Kong, China
Battery Management 1.6A Dyn Batt Chrgr NON STOCKED
726-AAT3670ISK-4.2-T1
Battery Management 1.6A Dyn Batt Chrgr NON STOCKED 726-AAT3670ISK-4.2-T1
Battery Management 1.6A Dyn Batt Chrgr NON STOCKED

Battery Management 1.6A Dyn Batt Chrgr NON STOCKED

Supplier's Site
PMIC - Battery Chargers - AAT3670ISK-4.2-T1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
AAT3670ISK-4.2-T1
PMIC - Battery Chargers AAT3670ISK-4.2-T1
IC BATT CHG LI-ION 1CELL 24QFN

IC BATT CHG LI-ION 1CELL 24QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - AAT3670ISK-4.2-T1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
AAT3670ISK-4.2-T1
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers AAT3670ISK-4.2-T1
IC BATT CHG LI-ION 1CELL 24QFN

IC BATT CHG LI-ION 1CELL 24QFN

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Utmel Electronic Limited Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number 007771-AAT3670ISK-4.2-T1 863-1488-1-ND 726-AAT3670ISK-4.2-T1 AAT3670ISK-4.2-T1 AAT3670ISK-4.2-T1
Product Name PMIC - PMIC - Battery Chargers - AAT3670ISK-4.2-T1 PMIC - Battery Chargers Battery Management 1.6A Dyn Batt Chrgr NON STOCKED PMIC - Battery Chargers Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
Features Over Voltage Protection; Over Current Protection Over Voltage Protection; Over Current Protection; Lead-Free Over Voltage Protection; Over Current Protection Over Voltage Protection; Over Current Protection
Package Type 24-QFN (4x4) 24-VFQFN Exposed Pad 24-VFQFN Exposed Pad
Cells 1 1 1
Supply Voltage 5.5 volts 5.5 volts 5 volts 4.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Management - 1900105 - RS Components, Ltd.
Specs
Cell Type Li-Ion; Lithium-ion, lithium-polymer
Package Type SSOP; Ssop
Pins 28
View Details
BQ24064 Linear 1-Cell Li-Ion Charger w/ Thermal Regulation, 10.5V OVP, Temp Sense - BQ24064DRCR - Texas Instruments
Specs
Charger Type Linear
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
5 suppliers