Skyworks Solutions, Inc. PMIC - PMIC - Voltage Regulators - Linear - AAT3242ITP-TI-T1 AAT3242ITP-TI-T1

Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 169753-AAT3242ITP-TI -T1 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.4V @ 300mA, Number of Regulators: 2 Output Current: 300mA, 150mA Output Voltage: 3V, 1.8V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 12-TSOPJW Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 169753-AAT3242ITP-TI -T1 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.4V @ 300mA, Number of Regulators: 2 Output Current: 300mA, 150mA Output Voltage: 3V, 1.8V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 12-TSOPJW Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - AAT3242ITP-TI-T1 - 169753-AAT3242ITP-TI-T1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - AAT3242ITP-TI-T1
169753-AAT3242ITP-TI-T1
PMIC - PMIC - Voltage Regulators - Linear - AAT3242ITP-TI-T1 169753-AAT3242ITP-TI-T1
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 169753-AAT3242ITP-TI -T1 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.4V @ 300mA, Number of Regulators: 2 Output Current: 300mA, 150mA Output Voltage: 3V, 1.8V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 12-TSOPJW Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Sufficient

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 169753-AAT3242ITP-TI-T1
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.4V @ 300mA,
Number of Regulators: 2
Output Current: 300mA, 150mA
Output Voltage: 3V, 1.8V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 12-TSOPJW
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
3V 1.8V LDO Voltage Regulator IC
699-AAT3242ITP-TI-T1
3V 1.8V LDO Voltage Regulator IC 699-AAT3242ITP-TI-T1
IC REG LDO 3V/1.8V DL 12TSOP Product overview: AAT3242ITP-TI-T1 from Skyworks Solutions, Inc. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3V, 1.8V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 1.8V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-AAT3242ITP-TI-T1 can be used for catalog matching and distributor lookup.

IC REG LDO 3V/1.8V DL 12TSOP Product overview: AAT3242ITP-TI-T1 from Skyworks Solutions, Inc. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3V, 1.8V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 1.8V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-AAT3242ITP-TI-T1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - AAT3242ITP-TI-T1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
AAT3242ITP-TI-T1
PMIC - Voltage Regulators - Linear AAT3242ITP-TI-T1
IC REG LINEAR 3V/1.8V 12TSOPJW

IC REG LINEAR 3V/1.8V 12TSOPJW

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 169753-AAT3242ITP-TI-T1 699-AAT3242ITP-TI-T1 AAT3242ITP-TI-T1
Product Name PMIC - PMIC - Voltage Regulators - Linear - AAT3242ITP-TI-T1 3V 1.8V LDO Voltage Regulator IC PMIC - Voltage Regulators - Linear
Regulator Type Low Dropout
Output Polarity Positive
Package Type Other; 12-TSOPJW Other; Reel - TR
Life Cycle Stage PhaseOut; Obsolete(EOL)
Output Voltage 1.8 volts 3 to 1.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - Linear - ADP7182ACPZN-2.5R7 - Lingto Electronic Limited
Specs
Output Polarity Negative
View Details
Motor Drivers, Controllers - A3968SLBTR-T - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-PowerSOIC (0.295", 7.50mm Width)
IOUT 0.6500 amps
VIN 4.75 to 5.5 volts
View Details
Power Management IC - 713-BQ24315DSGT - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SON
Output Voltage 5.5 volts
IOUT 2 amps
View Details
2 suppliers
Voltage Regulators - 1698183 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type SOT89; Other; Sot-89
View Details