Skyworks Solutions, Inc. PMIC - PMIC - Battery Chargers - AAT2557ITO-CW-T1 AAT2557ITO-CW-T1

Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 169532-AAT2557ITO-CW -T1 Packaging: Reel - TR Fault Protection: Over Current, Over Temperature, Over Voltage, Short Circuit Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Current Charge Current - Max: 500mA Battery Pack Voltage: 4.2V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 14-TSOPJW Maximum Supply Voltage: 6.5V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 169532-AAT2557ITO-CW -T1 Packaging: Reel - TR Fault Protection: Over Current, Over Temperature, Over Voltage, Short Circuit Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Current Charge Current - Max: 500mA Battery Pack Voltage: 4.2V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 14-TSOPJW Maximum Supply Voltage: 6.5V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - AAT2557ITO-CW-T1 - 169532-AAT2557ITO-CW-T1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - AAT2557ITO-CW-T1
169532-AAT2557ITO-CW-T1
PMIC - PMIC - Battery Chargers - AAT2557ITO-CW-T1 169532-AAT2557ITO-CW-T1
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 169532-AAT2557ITO-CW -T1 Packaging: Reel - TR Fault Protection: Over Current, Over Temperature, Over Voltage, Short Circuit Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Current Charge Current - Max: 500mA Battery Pack Voltage: 4.2V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 14-TSOPJW Maximum Supply Voltage: 6.5V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 169532-AAT2557ITO-CW-T1
Packaging: Reel - TR
Fault Protection: Over Current, Over Temperature, Over Voltage, Short Circuit
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Current
Charge Current - Max: 500mA
Battery Pack Voltage: 4.2V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 14-TSOPJW
Maximum Supply Voltage: 6.5V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Battery Chargers - AAT2557ITO-CW-T1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
AAT2557ITO-CW-T1
Battery Chargers AAT2557ITO-CW-T1
Charger IC Lithium Ion/Polymer 14-TSOPJW

Charger IC Lithium Ion/Polymer 14-TSOPJW

Buy Now Datasheet
PMIC - Battery Chargers - AAT2557ITO-CW-T1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
AAT2557ITO-CW-T1
PMIC - Battery Chargers AAT2557ITO-CW-T1
IC BATT CHG LI-ION 1CELL 14TSOP

IC BATT CHG LI-ION 1CELL 14TSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number 169532-AAT2557ITO-CW-T1 AAT2557ITO-CW-T1 AAT2557ITO-CW-T1
Product Name PMIC - PMIC - Battery Chargers - AAT2557ITO-CW-T1 Battery Chargers PMIC - Battery Chargers
Features Over Voltage Protection; Over Current Protection Over Voltage Protection; Over Current Protection
Package Type SOP; 14-TSOPJW SOJ; 14-TFSOJ (0.094\", 2.40mm Width)
Cells 1
Supply Voltage 6.5 volts 4.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

30 V, 5 A Buck-Boost Charger with Integrated MOSFETs and OTG - ACT2861 - Qorvo
Specs
Charger Type Switching
Package Type QFN, 32-pin
Pins 32
View Details
BQ24030 Dual Input Li-Ion Charger with Dynamic Power-Path Management, Output regulated to 6V, Vbat 4.2V - BQ24030RHLR - Texas Instruments
Specs
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
Package Type VQFN
View Details
7 suppliers
Battery Management - 2167812P - RS Components, Ltd.
Specs
Package Type WLP
Pins 49
Operating Temperature 85 C (185 F)
View Details