Skyworks Solutions, Inc. OEM Parts - OEM Parts (A - B) - AAT1142ITP-1.8-T1 AAT1142ITP-1.8-T1

Description
Manufacturer: Skyworks Solutions Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1042402-AAT1142ITP-1 .8-T1 Output Current: 800 mA Output Voltage: 2 V Categories: OEM Parts(A-B) Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Shortage Switching Frequency: 2.2 MHz RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: Skyworks Solutions Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1042402-AAT1142ITP-1 .8-T1 Output Current: 800 mA Output Voltage: 2 V Categories: OEM Parts(A-B) Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Shortage Switching Frequency: 2.2 MHz RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (A - B) - AAT1142ITP-1.8-T1 - 1042402-AAT1142ITP-1.8-T1 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (A - B) - AAT1142ITP-1.8-T1
1042402-AAT1142ITP-1.8-T1
OEM Parts - OEM Parts (A - B) - AAT1142ITP-1.8-T1 1042402-AAT1142ITP-1.8-T1
Manufacturer: Skyworks Solutions Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1042402-AAT1142ITP-1 .8-T1 Output Current: 800 mA Output Voltage: 2 V Categories: OEM Parts(A-B) Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Shortage Switching Frequency: 2.2 MHz RoHS: Non-Compliant

Manufacturer: Skyworks Solutions Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1042402-AAT1142ITP-1.8-T1
Output Current: 800 mA
Output Voltage: 2 V
Categories: OEM Parts(A-B)
Popularity: Low
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Shortage
Switching Frequency: 2.2 MHz
RoHS: Non-Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1042402-AAT1142ITP-1.8-T1
Product Name OEM Parts - OEM Parts (A - B) - AAT1142ITP-1.8-T1
Unlock Full Specs
to access all available technical data