Skyworks Solutions, Inc. Oscillator VCXO 596FJ001101DG

Description
The Si596 is a Dual frequency general purpose voltage controlled oscillator (VCXO) with a typical phase jitter of 0.7 ps that supports frequencies between 10 and 810 MHz.
Request a Quote Datasheet
Description
The Si596 is a Dual frequency general purpose voltage controlled oscillator (VCXO) with a typical phase jitter of 0.7 ps that supports frequencies between 10 and 810 MHz.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillator VCXO - 596FJ001101DG - Richardson RFPD
Downers Grove, IL, United States
Oscillator VCXO
596FJ001101DG
Oscillator VCXO 596FJ001101DG
The Si596 is a Dual frequency general purpose voltage controlled oscillator (VCXO) with a typical phase jitter of 0.7 ps that supports frequencies between 10 and 810 MHz.

The Si596 is a Dual frequency general purpose voltage controlled oscillator (VCXO) with a typical phase jitter of 0.7 ps that supports frequencies between 10 and 810 MHz.

Supplier's Site Datasheet
Pin Configurable/Selectable Oscillators - 863-596FJ001101DG-ND - DigiKey
Thief River Falls, MN, United States
Pin Configurable/Selectable Oscillators
863-596FJ001101DG-ND
Pin Configurable/Selectable Oscillators 863-596FJ001101DG-ND
DIFFERENTIAL/SINGLE- ENDED DUAL F

DIFFERENTIAL/SINGLE-ENDED DUAL F

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey
Product Category Oscillators Oscillators
Product Number 596FJ001101DG 863-596FJ001101DG-ND
Product Name Oscillator VCXO Pin Configurable/Selectable Oscillators
Oscillator Type VCXO VCXO
Frequency 148 MHz
Frequency Stability 20 ppm 20 ppm
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillator - SMD-3225 163 series 24MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Supply Voltage 1.8 V
View Details
Clock/Timing - Programmable Timers and Oscillators - ICM7555IPA - Lingto Electronic Limited
Specs
Package / Form Factor Through Hole
Frequency 0.5000 MHz
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
Oscillator Crystal - 510ABA212M500AAG - Richardson RFPD
Specs
Frequency 212 MHz
Frequency Stability 50 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Integrated Circuits (ICs) - Clock-Timing - Programmable Timers and Oscillators - NSC810AE-4/883 - Acme Chip Technology Co., Limited
Specs
Oscillator Type Counter/Timer Circuit (CTC)
Frequency 5 MHz
View Details