Skyworks Solutions, Inc. Oscillators 595DM000123DGR

Description
DIFFERENTIAL/SINGLE- ENDED SINGLE
Request a Quote Datasheet
Description
DIFFERENTIAL/SINGLE- ENDED SINGLE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 863-595DM000123DGRTR-ND - DigiKey
Thief River Falls, MN, United States
DIFFERENTIAL/SINGLE- ENDED SINGLE

DIFFERENTIAL/SINGLE-ENDED SINGLE

Buy Now Datasheet
Oscillator VCXO - 595DM000123DGR - Richardson RFPD
Downers Grove, IL, United States
Oscillator VCXO
595DM000123DGR
Oscillator VCXO 595DM000123DGR
The Si595 is a Single frequency general purpose voltage controlled oscillator (VCXO) with a typical phase jitter of 0.7 ps that supports frequencies between 10 and 810 MHz.

The Si595 is a Single frequency general purpose voltage controlled oscillator (VCXO) with a typical phase jitter of 0.7 ps that supports frequencies between 10 and 810 MHz.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD
Product Category Oscillators Oscillators
Product Number 863-595DM000123DGRTR-ND 595DM000123DGR
Product Name Oscillators Oscillator VCXO
Oscillator Type VCXO VCXO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 50 ppm 50 ppm
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillators - 7675339P - RS Components, Ltd.
Specs
Oscillator Type Clock
Package / Form Factor PDIP
Features / Standards RoHS
View Details
Oscillator Crystal - 510AAA91M0000AAG - Richardson RFPD
Specs
Frequency 91 MHz
Frequency Stability 100 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Crystals, Oscillators, Resonators Crystals -  - Win Source Electronics
Specs
Oscillator Type kHz Crystal (Tuning Fork)
Frequency 0.0328 MHz
Frequency Tolerance 20 %
View Details
3 suppliers
Surface Mount Oscillators - ECS-2033-130-AU - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers