Skyworks Solutions, Inc. Oscillator VCXO 595CH32M7680DGR

Description
The Si595 is a Single frequency general purpose voltage controlled oscillator (VCXO) with a typical phase jitter of 0.7 ps that supports frequencies between 10 and 810 MHz.
Request a Quote Datasheet
Description
The Si595 is a Single frequency general purpose voltage controlled oscillator (VCXO) with a typical phase jitter of 0.7 ps that supports frequencies between 10 and 810 MHz.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillator VCXO - 595CH32M7680DGR - Richardson RFPD
Downers Grove, IL, United States
Oscillator VCXO
595CH32M7680DGR
Oscillator VCXO 595CH32M7680DGR
The Si595 is a Single frequency general purpose voltage controlled oscillator (VCXO) with a typical phase jitter of 0.7 ps that supports frequencies between 10 and 810 MHz.

The Si595 is a Single frequency general purpose voltage controlled oscillator (VCXO) with a typical phase jitter of 0.7 ps that supports frequencies between 10 and 810 MHz.

Supplier's Site Datasheet
Oscillators - 595CH32M7680DGR-ND - DigiKey
Thief River Falls, MN, United States
32.768MHz VCXO CMOS Oscillator 3.3V Enable/Disable 6-SMD, No Lead

32.768MHz VCXO CMOS Oscillator 3.3V Enable/Disable 6-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey
Product Category Oscillators Oscillators
Product Number 595CH32M7680DGR 595CH32M7680DGR-ND
Product Name Oscillator VCXO Oscillators
Oscillator Type VCXO VCXO
Frequency 32.77 MHz
Frequency Stability 20 ppm 20 ppm
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - DTO 6566 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 2000 to 6000 MHz
Output Power 10 dBm
View Details
Oscillators - 2195-OM-7604-C7-32.768KHZ-20PPM-TA-QA-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 20 ppm
View Details
Clock/Timing - Programmable Timers and Oscillators - CY2X014LXI212T - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 212 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Surface Mount Oscillators - ECOC-2522-100.000-3FC - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Frequency 100 MHz
View Details
3 suppliers