Skyworks Solutions, Inc. Oscillators 595AD40M0000DG

Description
40MHz VCXO LVPECL Oscillator 3.3V Enable/Disable 6-SMD, No Lead
Request a Quote Datasheet
Description
40MHz VCXO LVPECL Oscillator 3.3V Enable/Disable 6-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 863-595AD40M0000DG-ND - DigiKey
Thief River Falls, MN, United States
40MHz VCXO LVPECL Oscillator 3.3V Enable/Disable 6-SMD, No Lead

40MHz VCXO LVPECL Oscillator 3.3V Enable/Disable 6-SMD, No Lead

Buy Now Datasheet
Oscillator VCXO - 595AD40M0000DG - Richardson RFPD
Downers Grove, IL, United States
Oscillator VCXO
595AD40M0000DG
Oscillator VCXO 595AD40M0000DG
The Si595 is a Single frequency general purpose voltage controlled oscillator (VCXO) with a typical phase jitter of 0.7 ps that supports frequencies between 10 and 810 MHz.

The Si595 is a Single frequency general purpose voltage controlled oscillator (VCXO) with a typical phase jitter of 0.7 ps that supports frequencies between 10 and 810 MHz.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD
Product Category Oscillators Oscillators
Product Number 863-595AD40M0000DG-ND 595AD40M0000DG
Product Name Oscillators Oscillator VCXO
Oscillator Type VCXO VCXO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 20 ppm 20 ppm
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillators - 7960570 - RS Components, Ltd.
Specs
Oscillator Type Xo
Package / Form Factor Pdip
Features / Standards RoHS
View Details
4 Pin Oscillator S7 - S73310-4.000-X-15-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S7
Frequency 4 MHz
Frequency Stability 100 ppm
View Details
2 suppliers
Crystal Oscillator - SMD-3225 163 series 27MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
Supply Voltage 3.3 Volts
View Details
Clocks and timing solutions - CYPRESS™ Oscillators - CY29412FLXI - CY29412FLXI - Infineon Technologies AG
Specs
Oscillator Type XO
Frequency 15 to 2100 MHz
Supply Voltage 1.71 V 3.63 V
View Details