Skyworks Solutions, Inc. Programmable Oscillators 591VA-BDG

Description
XTAL OSC PROG XO CMOS 1.8V 50PPM
Description
XTAL OSC PROG XO CMOS 1.8V 50PPM

Suppliers

Company
Product
Description
Supplier Links
Programmable Oscillators - 591VA-BDG - Acme Chip Technology Co., Limited
Shenzhen, China
Programmable Oscillators
591VA-BDG
Programmable Oscillators 591VA-BDG
XTAL OSC PROG XO CMOS 1.8V 50PPM

XTAL OSC PROG XO CMOS 1.8V 50PPM

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category Oscillators
Product Number 591VA-BDG
Product Name Programmable Oscillators
Oscillator Type XO; XO (Standard)
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillators - 7960495 - RS Components, Ltd.
Specs
Oscillator Type Xo
Package / Form Factor Dip14
Features / Standards RoHS
View Details
Programmable Oscillators - 510AAB-AAAG - Acme Chip Technology Co., Limited
Specs
Oscillator Type XO; XO (Standard)
Package / Form Factor Surface Mount; Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Oscillators - 2195-200620-MCSO1V-C20MHZ-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 100 ppm
View Details
Surface Mount Oscillators - ECOC-2522-38.400-5GS - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers