Skyworks Solutions, Inc. Programmable Oscillators 591UA-DDG

Description
XTAL OSC PROG XO CML 2.5V 50PPM
Description
XTAL OSC PROG XO CML 2.5V 50PPM

Suppliers

Company
Product
Description
Supplier Links
Programmable Oscillators - 591UA-DDG - Acme Chip Technology Co., Limited
Shenzhen, China
Programmable Oscillators
591UA-DDG
Programmable Oscillators 591UA-DDG
XTAL OSC PROG XO CML 2.5V 50PPM

XTAL OSC PROG XO CML 2.5V 50PPM

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category Oscillators
Product Number 591UA-DDG
Product Name Programmable Oscillators
Oscillator Type XO; XO (Standard)
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - TK954 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 70 MHz
Output Power 9 dBm
View Details
Oscillators - 2195-OM-7604-C7-32.768KHZ-20PPM-TA-QA-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 20 ppm
View Details
Clock/Timing - Programmable Timers and Oscillators - CY2X013LXI062T - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 62.5 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Oscillators - X123-ND - DigiKey
ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole; 14-DIP, 4 Leads (Full Size, Metal Can)
Frequency Stability 100 ppm
View Details