Skyworks Solutions, Inc. Programmable Oscillators 591ND-DDG

Description
XTAL OSC PROG XO LVDS 3.3V 7PPM
Description
XTAL OSC PROG XO LVDS 3.3V 7PPM

Suppliers

Company
Product
Description
Supplier Links
Programmable Oscillators - 591ND-DDG - Acme Chip Technology Co., Limited
Shenzhen, China
Programmable Oscillators
591ND-DDG
Programmable Oscillators 591ND-DDG
XTAL OSC PROG XO LVDS 3.3V 7PPM

XTAL OSC PROG XO LVDS 3.3V 7PPM

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category Oscillators
Product Number 591ND-DDG
Product Name Programmable Oscillators
Oscillator Type XO; XO (Standard)
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - TK961 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 390 MHz
Output Power 9 dBm
View Details
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
4 Pin Oscillator S7 - S73305-33.3333-30-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S7
Frequency 33.33 MHz
Frequency Stability 50 ppm
View Details
Oscillator Crystal - 510BAA200M000AAG - Richardson RFPD
Specs
Frequency 200 MHz
Frequency Stability 100 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers