Skyworks Solutions, Inc. Programmable Oscillators 591HD-ADG

Description
XTAL OSC PROG XO CML 2.5V 7PPM
Description
XTAL OSC PROG XO CML 2.5V 7PPM

Suppliers

Company
Product
Description
Supplier Links
Programmable Oscillators - 591HD-ADG - Acme Chip Technology Co., Limited
Shenzhen, China
Programmable Oscillators
591HD-ADG
Programmable Oscillators 591HD-ADG
XTAL OSC PROG XO CML 2.5V 7PPM

XTAL OSC PROG XO CML 2.5V 7PPM

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category Oscillators
Product Number 591HD-ADG
Product Name Programmable Oscillators
Oscillator Type XO; XO (Standard)
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillator - SMD-2520 165 series 27MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
Supply Voltage 3.3 Volts
View Details
Clock/Timing - Programmable Timers and Oscillators - CDP6872E - Lingto Electronic Limited
Specs
Package / Form Factor Through Hole
Frequency 0.0100 to 10 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Oscillator Crystal - 510ACA100M300AAG - Richardson RFPD
Specs
Frequency 100 MHz
Frequency Stability 20 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Clock/Timing - Programmable Timers and Oscillators - CD4536BPWRE4 - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 5 MHz
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers