Skyworks Solutions, Inc. Programmable Oscillators 590TC-ADG

Description
XTAL OSC PROG XO CMOS 2.5V 20PPM
Description
XTAL OSC PROG XO CMOS 2.5V 20PPM

Suppliers

Company
Product
Description
Supplier Links
Programmable Oscillators - 590TC-ADG - Acme Chip Technology Co., Limited
Shenzhen, China
Programmable Oscillators
590TC-ADG
Programmable Oscillators 590TC-ADG
XTAL OSC PROG XO CMOS 2.5V 20PPM

XTAL OSC PROG XO CMOS 2.5V 20PPM

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category Oscillators
Product Number 590TC-ADG
Product Name Programmable Oscillators
Oscillator Type XO; XO (Standard)
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - TK961 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 390 MHz
Output Power 9 dBm
View Details
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
4 Pin Oscillator S3 - S33305T-48.000-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S3
Frequency 48 MHz
Frequency Stability 50 ppm
View Details
Oscillator Crystal - 510BAA1M00000AAG - Richardson RFPD
Specs
Frequency 1 MHz
Frequency Stability 100 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers