Skyworks Solutions, Inc. Programmable Oscillators 590TB-ADG

Description
XTAL OSC PROG XO CMOS 2.5V 25PPM
Description
XTAL OSC PROG XO CMOS 2.5V 25PPM

Suppliers

Company
Product
Description
Supplier Links
Programmable Oscillators - 590TB-ADG - Acme Chip Technology Co., Limited
Shenzhen, China
Programmable Oscillators
590TB-ADG
Programmable Oscillators 590TB-ADG
XTAL OSC PROG XO CMOS 2.5V 25PPM

XTAL OSC PROG XO CMOS 2.5V 25PPM

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category Oscillators
Product Number 590TB-ADG
Product Name Programmable Oscillators
Oscillator Type XO; XO (Standard)
Unlock Full Specs
to access all available technical data

Similar Products

kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
Clock/Timing - Programmable Timers and Oscillators - DS1075Z-20 - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 20 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Crystal Oscillator - SMD-3225 163 series 24MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Supply Voltage 1.8 V
View Details
4 Pin Oscillator S3-32.768Khz - S31805T-32.768K-X-R - Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S3-32.768Khz
Frequency 0.0328 MHz
Frequency Stability 50 ppm
View Details
2 suppliers