The Si590 is a Single frequency general purpose oscillator (XO) with a typical phase jitter of 0.5 ps that supports frequencies between 10 and 810 MHz.
XTAL OSC XO 25.0000MHZ LVDS SMD
| Richardson RFPD | DigiKey | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | 590SB25M0000DG | 863-590SB25M0000DG-ND |
| Product Name | Oscillator Crystal | Oscillators |
| Frequency | 25 MHz | |
| Frequency Stability | 25 ppm | 25 ppm |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Output Type | LVDS | LVDS |