Skyworks Solutions, Inc. Programmable Oscillators 590MB-CDG

Description
XTAL OSC PROG XO LVPECL 3.3V
Description
XTAL OSC PROG XO LVPECL 3.3V

Suppliers

Company
Product
Description
Supplier Links
Programmable Oscillators - 590MB-CDG - Acme Chip Technology Co., Limited
Shenzhen, China
Programmable Oscillators
590MB-CDG
Programmable Oscillators 590MB-CDG
XTAL OSC PROG XO LVPECL 3.3V

XTAL OSC PROG XO LVPECL 3.3V

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category Oscillators
Product Number 590MB-CDG
Product Name Programmable Oscillators
Oscillator Type XO; XO (Standard)
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - L-BANDMULTIFREQUENCYSOURCE - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 1000 to 2000 MHz
Output Power 13 dBm
View Details
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
4 Pin Oscillator S7 - S73305T-11.2896-X-15-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S7
Frequency 11.29 MHz
Frequency Stability 50 ppm
View Details
Programmable Oscillators - 510ACB-ABAG - Acme Chip Technology Co., Limited
Specs
Oscillator Type XO; XO (Standard)
Package / Form Factor Surface Mount; Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details