Skyworks Solutions, Inc. Programmable Oscillators 590KD-CDG

Description
XTAL OSC PROG XO CML 1.8V 7PPM
Description
XTAL OSC PROG XO CML 1.8V 7PPM

Suppliers

Company
Product
Description
Supplier Links
Programmable Oscillators - 590KD-CDG - Acme Chip Technology Co., Limited
Shenzhen, China
Programmable Oscillators
590KD-CDG
Programmable Oscillators 590KD-CDG
XTAL OSC PROG XO CML 1.8V 7PPM

XTAL OSC PROG XO CML 1.8V 7PPM

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category Oscillators
Product Number 590KD-CDG
Product Name Programmable Oscillators
Oscillator Type XO; XO (Standard)
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 2195-OM-7605-C9-32.768KHZ-20PPM-TB-QACT-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Clock/Timing - Programmable Timers and Oscillators - CY25701FJXC - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 10 to 166 MHz
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Oscillator Crystal - 510BAA176M000BAGR - Richardson RFPD
Specs
Frequency 176 MHz
Frequency Stability 100 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
32 kHz TCXOs - SIT1568AI-JE-DCC-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details