Skyworks Solutions, Inc. Programmable Oscillators 590KD-ADG

Description
XTAL OSC PROG XO CML 1.8V 7PPM
Description
XTAL OSC PROG XO CML 1.8V 7PPM

Suppliers

Company
Product
Description
Supplier Links
Programmable Oscillators - 590KD-ADG - Acme Chip Technology Co., Limited
Shenzhen, China
Programmable Oscillators
590KD-ADG
Programmable Oscillators 590KD-ADG
XTAL OSC PROG XO CML 1.8V 7PPM

XTAL OSC PROG XO CML 1.8V 7PPM

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category Oscillators
Product Number 590KD-ADG
Product Name Programmable Oscillators
Oscillator Type XO; XO (Standard)
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - TK970 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 120 MHz
Output Power 24 dBm
View Details
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
Crystal Oscillators - 6719630 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Oscillator Type Clock
Package / Form Factor Smd
Features / Standards RoHS
View Details
2 suppliers
Oscillators - 863-510ABA87M0000AAGR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 25 ppm
View Details
2 suppliers