Skyworks Solutions, Inc. Programmable Oscillators 590KB-CDG

Description
XTAL OSC PROG XO CML 1.8V 25PPM
Description
XTAL OSC PROG XO CML 1.8V 25PPM

Suppliers

Company
Product
Description
Supplier Links
Programmable Oscillators - 590KB-CDG - Acme Chip Technology Co., Limited
Shenzhen, China
Programmable Oscillators
590KB-CDG
Programmable Oscillators 590KB-CDG
XTAL OSC PROG XO CML 1.8V 25PPM

XTAL OSC PROG XO CML 1.8V 25PPM

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category Oscillators
Product Number 590KB-CDG
Product Name Programmable Oscillators
Oscillator Type XO; XO (Standard)
Unlock Full Specs
to access all available technical data

Similar Products

Oscillator Crystal - 510ACA74M2500AAGR - Richardson RFPD
Specs
Frequency 74.25 MHz
Frequency Stability 20 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Crystal Oscillators - 6727647 - RS Components, Ltd.
Specs
Oscillator Type Clock
Package / Form Factor Smd
Features / Standards RoHS
View Details
Oscillators - VCO 7322 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 10000 MHz
Output Power 15 dBm
View Details
Clocks and timing solutions - CYPRESS™ Oscillators - CY29430FLQXIT - CY29430FLQXIT - Infineon Technologies AG
Specs
Oscillator Type XO
Features / Standards RoHS; Lead-Free
Frequency 15 to 2100 MHz
View Details