Skyworks Solutions, Inc. Programmable Oscillators 590JB-BDG

Description
XTAL OSC PROG XO CMOS 1.8V 25PPM
Description
XTAL OSC PROG XO CMOS 1.8V 25PPM

Suppliers

Company
Product
Description
Supplier Links
Programmable Oscillators - 590JB-BDG - Acme Chip Technology Co., Limited
Shenzhen, China
Programmable Oscillators
590JB-BDG
Programmable Oscillators 590JB-BDG
XTAL OSC PROG XO CMOS 1.8V 25PPM

XTAL OSC PROG XO CMOS 1.8V 25PPM

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category Oscillators
Product Number 590JB-BDG
Product Name Programmable Oscillators
Oscillator Type XO; XO (Standard)
Unlock Full Specs
to access all available technical data

Similar Products

Oscillator Crystal - 510BAA125M000BAG - Richardson RFPD
Specs
Frequency 125 MHz
Frequency Stability 100 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Crystals - 2195-CM9V-T1A-32.768KHZ-7PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
3 suppliers
Oscillators - DTO 6566 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 2000 to 6000 MHz
Output Power 10 dBm
View Details
Clock/Timing - Programmable Timers and Oscillators - CY2X014FLXCT - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 690 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers