Skyworks Solutions, Inc. Programmable Oscillators 590HB-BDG

Description
XTAL OSC PROG XO CML 2.5V 25PPM
Description
XTAL OSC PROG XO CML 2.5V 25PPM

Suppliers

Company
Product
Description
Supplier Links
Programmable Oscillators - 590HB-BDG - Acme Chip Technology Co., Limited
Shenzhen, China
Programmable Oscillators
590HB-BDG
Programmable Oscillators 590HB-BDG
XTAL OSC PROG XO CML 2.5V 25PPM

XTAL OSC PROG XO CML 2.5V 25PPM

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category Oscillators
Product Number 590HB-BDG
Product Name Programmable Oscillators
Oscillator Type XO; XO (Standard)
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 863-510ACB153M600AAGR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 20 ppm
View Details
2 suppliers
Crystals, Oscillators, Resonators -Crystals -  - Win Source Electronics
Specs
Oscillator Type kHz Crystal (Tuning Fork)
Package / Form Factor 2-SMD, No Lead
Frequency 0.0328 MHz
View Details
2 suppliers
Oscillators - VCO 7321 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 11500 MHz
Output Power 16 dBm
View Details