Skyworks Solutions, Inc. Programmable Oscillators 590HA-BDG

Description
XTAL OSC PROG XO CML 2.5V 50PPM
Description
XTAL OSC PROG XO CML 2.5V 50PPM

Suppliers

Company
Product
Description
Supplier Links
Programmable Oscillators - 590HA-BDG - Acme Chip Technology Co., Limited
Shenzhen, China
Programmable Oscillators
590HA-BDG
Programmable Oscillators 590HA-BDG
XTAL OSC PROG XO CML 2.5V 50PPM

XTAL OSC PROG XO CML 2.5V 50PPM

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category Oscillators
Product Number 590HA-BDG
Product Name Programmable Oscillators
Oscillator Type XO; XO (Standard)
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0000.125000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 1.25E-4 MHz
Frequency Stability 50 ppm
View Details
Clock/Timing - Programmable Timers and Oscillators - TLC556MDRG4 - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 2.1 MHz
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Oscillators - 7200 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 3000 to 26000 MHz
Output Power 10 dBm
View Details
4 Pin Oscillator S5 Low EMI - S53305T-66.666-X-LE-2.0 - Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S5 Low EMI
Frequency 66.67 MHz
Frequency Stability 50 ppm
View Details