148.5MHz VCXO LVDS Oscillator 2.25V ~ 2.75V Enable/Disable (Reprogrammable) 8-SMD, No Lead
The Si571 is a Any frequency low jitter voltage controlled oscillator (VCXO) with a typical phase jitter of 0.5 ps that supports frequencies between 10 and 1417 MHz.
Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 1328164-571FDB000159
Category: Crystals, Oscillators, Resonators>Oscillato
Packaging: Strip
Type: VCXO
Size / Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm)
Standard Package: 50
Mounting: Surface Mount
Frequency: 148.5 MHz
Function: Enable/Disable (Reprogrammable)
Output: LVDS
Frequency Stability: ±50ppm
Current - Supply (Max): 108mA
Voltage - Supply: 2.25V ~ 2.75V
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 8-SMD, No Lead
ECCN: EAR99
Fake Threat In the Open Market: 66
Base Resonator: Crystal
Absolute Pull Range (APR): ±30ppm
HTSUS: 8542.39.0001
Other Part Number: 571FDB000159DG-ND,33
Base Product Number: 571FDB
Moisture Sensitivity Level (MSL): 1 (Unlimited)
| DigiKey | Richardson RFPD | Win Source Electronics | |
|---|---|---|---|
| Product Category | Oscillators | Oscillators | Oscillators |
| Product Number | 336-5318-ND | 571FDB000159DG | 1328164-571FDB000159DG |
| Product Name | Oscillators | Oscillator VCXO | Crystals, Oscillators, Resonators - Oscillators |
| Oscillator Type | VCXO | VCXO | VCXO |
| Package / Form Factor | Surface Mount; 8-SMD, No Lead | Surface Mount; 8-SMD, No Lead | |
| Frequency Stability | 50 ppm | 50 ppm | 50 ppm |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |