Skyworks Solutions, Inc. Oscillator VCXO 571CJC002201DG

Description
The Si571 is a Any frequency low jitter voltage controlled oscillator (VCXO) with a typical phase jitter of 0.5 ps that supports frequencies between 10 and 1417 MHz.
Request a Quote Datasheet
Description
The Si571 is a Any frequency low jitter voltage controlled oscillator (VCXO) with a typical phase jitter of 0.5 ps that supports frequencies between 10 and 1417 MHz.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillator VCXO - 571CJC002201DG - Richardson RFPD
Downers Grove, IL, United States
Oscillator VCXO
571CJC002201DG
Oscillator VCXO 571CJC002201DG
The Si571 is a Any frequency low jitter voltage controlled oscillator (VCXO) with a typical phase jitter of 0.5 ps that supports frequencies between 10 and 1417 MHz.

The Si571 is a Any frequency low jitter voltage controlled oscillator (VCXO) with a typical phase jitter of 0.5 ps that supports frequencies between 10 and 1417 MHz.

Supplier's Site Datasheet
Oscillators - 863-571CJC002201DG-ND - DigiKey
Thief River Falls, MN, United States
11.65MHz VCXO CMOS Oscillator 3.3V Enable/Disable 8-SMD, No Lead

11.65MHz VCXO CMOS Oscillator 3.3V Enable/Disable 8-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey
Product Category Oscillators Oscillators
Product Number 571CJC002201DG 863-571CJC002201DG-ND
Product Name Oscillator VCXO Oscillators
Oscillator Type VCXO VCXO
Frequency 11.65 MHz
Frequency Stability 20 ppm 20 ppm
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CM9V-T1A-32.768KHZ-12.5PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
3 suppliers
Clock/Timing - Programmable Timers and Oscillators - DS1075Z-80 - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 80 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Oscillators - 863-510AAA125M000BAG-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 50 ppm
View Details
2 suppliers
1 Hz to 462.5 kHz Oscillators - SiT1534AI-H4-AA3-16.384 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0164 MHz
Frequency Stability 100 ppm
View Details