25MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable (Reprogrammable) 8-SMD, No Lead
Win Source Part Number: 1004752-570CBC000540
Category: Crystals, Oscillators, Resonators>Oscillato
Series: Si570
Type: XO (Standard)
Package: Tape & Reel (TR)
Standard Package: 250
Mounting: SMD (SMT)
Frequency: 25 MHz
Function: Enable/Disable (Reprogrammable)
Output: CMOS
Frequency Stability: ±20ppm
Current - Supply (Max): 98mA
Voltage - Supply: 3.3V
Package / Case: 8-SMD, No Lead
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
Base Resonator: Crystal
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Base Product Number: 570CBC
The Si570 is a Any frequency low jitter oscillator (XO) with a typical phase jitter of 0.3 ps that supports frequencies between 10 and 1400 MHz.
| DigiKey | Win Source Electronics | Richardson RFPD | |
|---|---|---|---|
| Product Category | Oscillators | Oscillators | Oscillators |
| Product Number | 570CBC000540DGR-ND | 1004752-570CBC000540DGR | 570CBC000540DGR |
| Product Name | Oscillators | Crystals, Oscillators, Resonators - Oscillators | Oscillator Crystal |
| Oscillator Type | XO | XO; XO (Standard) | |
| Package / Form Factor | Surface Mount; 8-SMD, No Lead | Surface Mount; 8-SMD, No Lead | |
| Frequency Stability | 20 ppm | 20 ppm | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |