SiTime Corporation Crystals, Oscillators, Resonators - Oscillators SIT9120AC-2D1-33E156.250000

Description
Win Source Part Number: 1366476-SIT9120AC-2D 1-33E156.250000 Category: Crystals, Oscillators, Resonators - Oscillators Temperature Range - Operating: -20°C ~ 70°C Fake Threat In the Open Market: 56 pct. Type: XO (Standard) MSL Level: 1 (Unlimited) Mfr: SiTime Series: SiT9120 Package: Strip Product Status: Active Frequency: 156.25 MHz Package / Case: 6-SMD, No Lead Mounting Type: Surface Mount HTSUS: 8542.39.0001 Size / Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) Height - Seated (Max): 0.039" (1.00mm) ECCN: EAR99 Function: Enable/Disable Voltage - Supply: 3.3V Current - Supply (Max): 55mA Base Resonator: MEMS Output: LVDS Frequency Stability: ±20ppm
Request a Quote Datasheet
Description
Win Source Part Number: 1366476-SIT9120AC-2D 1-33E156.250000 Category: Crystals, Oscillators, Resonators - Oscillators Temperature Range - Operating: -20°C ~ 70°C Fake Threat In the Open Market: 56 pct. Type: XO (Standard) MSL Level: 1 (Unlimited) Mfr: SiTime Series: SiT9120 Package: Strip Product Status: Active Frequency: 156.25 MHz Package / Case: 6-SMD, No Lead Mounting Type: Surface Mount HTSUS: 8542.39.0001 Size / Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) Height - Seated (Max): 0.039" (1.00mm) ECCN: EAR99 Function: Enable/Disable Voltage - Supply: 3.3V Current - Supply (Max): 55mA Base Resonator: MEMS Output: LVDS Frequency Stability: ±20ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Oscillators - 1366476-SIT9120AC-2D1-33E156.250000 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1366476-SIT9120AC-2D1-33E156.250000
Crystals, Oscillators, Resonators - Oscillators 1366476-SIT9120AC-2D1-33E156.250000
Win Source Part Number: 1366476-SIT9120AC-2D 1-33E156.250000 Category: Crystals, Oscillators, Resonators - Oscillators Temperature Range - Operating: -20°C ~ 70°C Fake Threat In the Open Market: 56 pct. Type: XO (Standard) MSL Level: 1 (Unlimited) Mfr: SiTime Series: SiT9120 Package: Strip Product Status: Active Frequency: 156.25 MHz Package / Case: 6-SMD, No Lead Mounting Type: Surface Mount HTSUS: 8542.39.0001 Size / Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) Height - Seated (Max): 0.039" (1.00mm) ECCN: EAR99 Function: Enable/Disable Voltage - Supply: 3.3V Current - Supply (Max): 55mA Base Resonator: MEMS Output: LVDS Frequency Stability: ±20ppm

Win Source Part Number: 1366476-SIT9120AC-2D1-33E156.250000
Category: Crystals, Oscillators, Resonators - Oscillators
Temperature Range - Operating: -20°C ~ 70°C
Fake Threat In the Open Market: 56 pct.
Type: XO (Standard)
MSL Level: 1 (Unlimited)
Mfr: SiTime
Series: SiT9120
Package: Strip
Product Status: Active
Frequency: 156.25 MHz
Package / Case: 6-SMD, No Lead
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Size / Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm)
Height - Seated (Max): 0.039" (1.00mm)
ECCN: EAR99
Function: Enable/Disable
Voltage - Supply: 3.3V
Current - Supply (Max): 55mA
Base Resonator: MEMS
Output: LVDS
Frequency Stability: ±20ppm

Buy Now Datasheet
Oscillators - 1473-SIT9120AC-2D1-33E156.250000-ND - DigiKey
Thief River Falls, MN, United States
156.25MHz XO (Standard) LVDS Oscillator 3.3V Enable/Disable 6-SMD, No Lead

156.25MHz XO (Standard) LVDS Oscillator 3.3V Enable/Disable 6-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Oscillators Oscillators
Product Number 1366476-SIT9120AC-2D1-33E156.250000 1473-SIT9120AC-2D1-33E156.250000-ND
Product Name Crystals, Oscillators, Resonators - Oscillators Oscillators
Oscillator Type XO; XO (Standard) XO
Package / Form Factor 6-SMD, No Lead Surface Mount; 6-SMD, No Lead
Frequency 156 MHz
Frequency Stability 20 ppm 20 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Crystals, Oscillators, Resonators - Oscillators - 1314577-SIT8008AI-12-33E-27.000000 - Win Source Electronics
Specs
Oscillator Type XO; XO (Standard)
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency 27 MHz
View Details
2 suppliers
Through Hole Oscillators - ECS-2100AX-147.4 - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole Oscillators
Features / Standards RoHS
View Details
2 suppliers
Oscillators - 863-510BAA1M00000BAGR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 50 ppm
View Details
2 suppliers
VCO / SURF MOUNT / RoHS - ROS-258-119+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details