Skyworks Solutions, Inc. Oscillators 570CBC000507DGR

Description
70.656MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable (Reprogrammable) 8-SMD, No Lead
Request a Quote Datasheet
Description
70.656MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable (Reprogrammable) 8-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 570CBC000507DGR-ND - DigiKey
Thief River Falls, MN, United States
70.656MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable (Reprogrammable) 8-SMD, No Lead

70.656MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable (Reprogrammable) 8-SMD, No Lead

Buy Now Datasheet
Oscillator Crystal - 570CBC000507DGR - Richardson RFPD
Downers Grove, IL, United States
Oscillator Crystal
570CBC000507DGR
Oscillator Crystal 570CBC000507DGR
The Si570 is a Any frequency low jitter oscillator (XO) with a typical phase jitter of 0.3 ps that supports frequencies between 10 and 1400 MHz.

The Si570 is a Any frequency low jitter oscillator (XO) with a typical phase jitter of 0.3 ps that supports frequencies between 10 and 1400 MHz.

Supplier's Site Datasheet
Crystals, Oscillators, Resonators - Oscillators - 1377530-570CBC000507DGR - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1377530-570CBC000507DGR
Crystals, Oscillators, Resonators - Oscillators 1377530-570CBC000507DGR
Win Source Part Number: 1377530-570CBC000507 DGR Category: Crystals, Oscillators, Resonators - Oscillators Package: Tape & Reel Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 43 pct. Type: XO (Standard) MSL Level: 1 (Unlimited) Mfr: Skyworks Solutions Inc. Series: Si570 Product Status: Active Frequency: 70.656 MHz Package / Case: 8-SMD, No Lead Base Product Number: 570CBC Mounting Type: Surface Mount HTSUS: 8542.39.0001 Size / Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) ECCN: EAR99 Function: Enable/Disable (Reprogrammable) Voltage - Supply: 3.3V Current - Supply (Max): 98mA Base Resonator: Crystal Output: CMOS Frequency Stability: ±20ppm

Win Source Part Number: 1377530-570CBC000507DGR
Category: Crystals, Oscillators, Resonators - Oscillators
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 43 pct.
Type: XO (Standard)
MSL Level: 1 (Unlimited)
Mfr: Skyworks Solutions Inc.
Series: Si570
Product Status: Active
Frequency: 70.656 MHz
Package / Case: 8-SMD, No Lead
Base Product Number: 570CBC
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Size / Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm)
ECCN: EAR99
Function: Enable/Disable (Reprogrammable)
Voltage - Supply: 3.3V
Current - Supply (Max): 98mA
Base Resonator: Crystal
Output: CMOS
Frequency Stability: ±20ppm

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Win Source Electronics
Product Category Oscillators Oscillators Oscillators
Product Number 570CBC000507DGR-ND 570CBC000507DGR 1377530-570CBC000507DGR
Product Name Oscillators Oscillator Crystal Crystals, Oscillators, Resonators - Oscillators
Oscillator Type XO XO; XO (Standard)
Package / Form Factor Surface Mount; 8-SMD, No Lead 8-SMD, No Lead
Frequency Stability 20 ppm 20 ppm
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

32.768 kHz Low Power Clock Oscillator - OV-7604-C7 - Micro Crystal AG
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
View Details
2 suppliers
Oscillator Crystal - 510AAA100M000AAG - Richardson RFPD
Specs
Frequency 100 MHz
Frequency Stability 100 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Surface Mount Oscillators - ECOC-2522-40.000-3FC - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
Clock/Timing - Programmable Timers and Oscillators - MC14541BFG - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 3 MHz
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details