22.5792MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable (Reprogrammable) 8-SMD, No Lead
The Si570 is a Any frequency low jitter oscillator (XO) with a typical phase jitter of 0.3 ps that supports frequencies between 10 and 1400 MHz.
XTAL OSC XO 22.5792MHZ CMOS SMD
| DigiKey | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Oscillators | Oscillators | Oscillators |
| Product Number | 336-5311-ND | 570CBC000306DG | 570CBC000306DG |
| Product Name | Oscillators | Oscillator Crystal | Oscillators |
| Oscillator Type | XO | XO; XO (Standard) | |
| Package / Form Factor | Surface Mount; 8-SMD, No Lead | Surface Mount; Surface Mount | |
| Frequency Stability | 20 ppm | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |