Skyworks Solutions, Inc. Oscillators 570BBB000115DG

Description
125MHz XO (Standard) LVDS Oscillator 3.3V Enable/Disable (Reprogrammable) 8-SMD, No Lead
Request a Quote Datasheet
Description
125MHz XO (Standard) LVDS Oscillator 3.3V Enable/Disable (Reprogrammable) 8-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 336-5303-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
336-5303-ND
Oscillators 336-5303-ND
125MHz XO (Standard) LVDS Oscillator 3.3V Enable/Disable (Reprogrammable) 8-SMD, No Lead

125MHz XO (Standard) LVDS Oscillator 3.3V Enable/Disable (Reprogrammable) 8-SMD, No Lead

Buy Now Datasheet
Oscillator Crystal - 570BBB000115DG - Richardson RFPD
Downers Grove, IL, United States
Oscillator Crystal
570BBB000115DG
Oscillator Crystal 570BBB000115DG
The Si570 is a Any frequency low jitter oscillator (XO) with a typical phase jitter of 0.3 ps that supports frequencies between 10 and 1400 MHz.

The Si570 is a Any frequency low jitter oscillator (XO) with a typical phase jitter of 0.3 ps that supports frequencies between 10 and 1400 MHz.

Supplier's Site Datasheet
Crystals, Oscillators, Resonators - Oscillators - 1338771-570BBB000115DG - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1338771-570BBB000115DG
Crystals, Oscillators, Resonators - Oscillators 1338771-570BBB000115DG
Win Source Part Number: 1338771-570BBB000115 DG Category: Crystals, Oscillators, Resonators - Oscillators Series: Si570 Type: XO (Standard) Package: Strip Size / Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) Standard Package: 50 Frequency: 125 MHz Function: Enable/Disable (Reprogrammable) Output: LVDS Frequency Stability: ±20ppm Current - Supply (Max): 108mA Voltage - Supply: 3.3V Mounting Type: Surface Mount Package / Case: 8-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 31 pct. MSL Level: 1 (Unlimited) Base Resonator: Crystal HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Base Product Number: 570BBB

Win Source Part Number: 1338771-570BBB000115DG
Category: Crystals, Oscillators, Resonators - Oscillators
Series: Si570
Type: XO (Standard)
Package: Strip
Size / Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm)
Standard Package: 50
Frequency: 125 MHz
Function: Enable/Disable (Reprogrammable)
Output: LVDS
Frequency Stability: ±20ppm
Current - Supply (Max): 108mA
Voltage - Supply: 3.3V
Mounting Type: Surface Mount
Package / Case: 8-SMD, No Lead
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 31 pct.
MSL Level: 1 (Unlimited)
Base Resonator: Crystal
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Base Product Number: 570BBB

Buy Now Datasheet
Oscillators 570BBB000115DG
XTAL OSC XO 125.0000MHZ LVDS SMD

XTAL OSC XO 125.0000MHZ LVDS SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD Win Source Electronics ODG (Origin Data Global)
Product Category Oscillators Oscillators Oscillators Oscillators
Product Number 336-5303-ND 570BBB000115DG 1338771-570BBB000115DG 570BBB000115DG
Product Name Oscillators Oscillator Crystal Crystals, Oscillators, Resonators - Oscillators Oscillators
Oscillator Type XO XO; XO (Standard) XO; XO (Standard)
Package / Form Factor Surface Mount; 8-SMD, No Lead 8-SMD, No Lead Surface Mount; Surface Mount
Frequency Stability 20 ppm 20 ppm 20 ppm
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz TCXOs - SIT1552AI-J1-D14-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
Through Hole Crystals - ECS-120-20-46X - ECS Inc. International
Specs
Package / Form Factor Through Hole Crystals
Features / Standards RoHS
Frequency 12 MHz
View Details
4 suppliers
Oscillator Crystal - 510BBA25M0000BAGR - Richardson RFPD
Specs
Frequency 25 MHz
Frequency Stability 50 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
VCO / SURF MOUNT / RoHS - ROS-2100-119+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details