Skyworks Solutions, Inc. Sensors, Transducers - Motion Sensors - Accelerometers 570BAB000875DG

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Sensors, Transducers - Motion Sensors - Accelerometers Packaging: Bulk Part Status: Obsolete Frequency: DC ~ 35kHz Output: 3-State Frequency Stability: ±20ppm @ 25°C Operating Temperature: -40°C ~ 85°C Current - Supply (Max): 17mA Mounting Type: Fixed Package / Case: 5-UFBGA, FCBGA Size / Dimension: 0.335" Dia x 0.315" H (8.50mm x 8.00mm)
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Sensors, Transducers - Motion Sensors - Accelerometers Packaging: Bulk Part Status: Obsolete Frequency: DC ~ 35kHz Output: 3-State Frequency Stability: ±20ppm @ 25°C Operating Temperature: -40°C ~ 85°C Current - Supply (Max): 17mA Mounting Type: Fixed Package / Case: 5-UFBGA, FCBGA Size / Dimension: 0.335" Dia x 0.315" H (8.50mm x 8.00mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Motion Sensors - Accelerometers -  - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Motion Sensors - Accelerometers
Sensors, Transducers - Motion Sensors - Accelerometers
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Sensors, Transducers - Motion Sensors - Accelerometers Packaging: Bulk Part Status: Obsolete Frequency: DC ~ 35kHz Output: 3-State Frequency Stability: ±20ppm @ 25°C Operating Temperature: -40°C ~ 85°C Current - Supply (Max): 17mA Mounting Type: Fixed Package / Case: 5-UFBGA, FCBGA Size / Dimension: 0.335" Dia x 0.315" H (8.50mm x 8.00mm)

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Sensors, Transducers - Motion Sensors - Accelerometers
Packaging: Bulk
Part Status: Obsolete
Frequency: DC ~ 35kHz
Output: 3-State
Frequency Stability: ±20ppm @ 25°C
Operating Temperature: -40°C ~ 85°C
Current - Supply (Max): 17mA
Mounting Type: Fixed
Package / Case: 5-UFBGA, FCBGA
Size / Dimension: 0.335" Dia x 0.315" H (8.50mm x 8.00mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Accelerometers
Product Name Sensors, Transducers - Motion Sensors - Accelerometers
Operating Temperature -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Vibration Sensors - 20011088-00 - TE Connectivity
Specs
Sensor Technology MEMS
Acceleration 5 g
Frequency Range 0.0 to 4000 Hz
View Details
Accelerometer Input Module - SCM5B48-02 - Dataforth Corporation
Specs
Sensor Technology Piezoelectric
Device Category Transmitter
Sensor Outputs Acceleration
View Details
Triaxial Accelerometer - 3093B1 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Measurement Axes Triaxial
Sensor Technology Piezoelectric; Piezoelectric CCLD (IEPE)
Sensor Mounting Stud/Bolt; Stud mounting
View Details