Skyworks Solutions, Inc. Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) 570ABB000647DGR

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) Packaging: Bulk Part Status: Obsolete Frequency: 5 MHz ~ 2.5 GHz Function: Multiple, NonProgrammable Voltage - Supply: 3V Frequency Stability: ±7.5ppm Operating Temperature: -40°C ~ 85°C Current - Supply (Max): 17mA Mounting Type: Fixed
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) Packaging: Bulk Part Status: Obsolete Frequency: 5 MHz ~ 2.5 GHz Function: Multiple, NonProgrammable Voltage - Supply: 3V Frequency Stability: ±7.5ppm Operating Temperature: -40°C ~ 85°C Current - Supply (Max): 17mA Mounting Type: Fixed
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) Packaging: Bulk Part Status: Obsolete Frequency: 5 MHz ~ 2.5 GHz Function: Multiple, NonProgrammable Voltage - Supply: 3V Frequency Stability: ±7.5ppm Operating Temperature: -40°C ~ 85°C Current - Supply (Max): 17mA Mounting Type: Fixed

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Packaging: Bulk
Part Status: Obsolete
Frequency: 5 MHz ~ 2.5 GHz
Function: Multiple, NonProgrammable
Voltage - Supply: 3V
Frequency Stability: ±7.5ppm
Operating Temperature: -40°C ~ 85°C
Current - Supply (Max): 17mA
Mounting Type: Fixed

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Name Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Device Type Receiver; Sensor Interface; Transmitter
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Laser Driver
Features RoHS
Supply Voltage 3.3V
View Details
 - A6284KLPTR-T-1 - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOP; SSOP; TSSOP; TSSOP20
View Details
Interface - Specialized - AD9887KS-100 - Lingto Electronic Limited
Specs
Technology Analog and Digital
Device Type Sensor Interface
Package Type QFP; 160-BQFP
View Details
Interface module - 704-9014 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details