Skyworks Solutions, Inc. Oscillators 550HJ62M5000DGR

Description
62.5MHz VCXO CML Oscillator 2.5V Enable/Disable 6-SMD, No Lead
Request a Quote Datasheet
Description
62.5MHz VCXO CML Oscillator 2.5V Enable/Disable 6-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 550HJ62M5000DGR-ND - DigiKey
Thief River Falls, MN, United States
62.5MHz VCXO CML Oscillator 2.5V Enable/Disable 6-SMD, No Lead

62.5MHz VCXO CML Oscillator 2.5V Enable/Disable 6-SMD, No Lead

Buy Now Datasheet
Oscillators 550HJ62M5000DGR
XTAL OSC VCXO 62.5000MHZ CML SMD

XTAL OSC VCXO 62.5000MHZ CML SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Oscillators Oscillators
Product Number 550HJ62M5000DGR-ND 550HJ62M5000DGR
Product Name Oscillators Oscillators
Oscillator Type VCXO VCXO; VCXO
Package / Form Factor Surface Mount; 6-SMD, No Lead Surface Mount; Surface Mount
Frequency Stability 20 ppm 20 ppm
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

TCXO (Temperature Controlled Crystal Oscillators) - TCXO-3225 26MHz - Interquip Electronics Co., Ltd.
Specs
Oscillator Type TCXO
Features / Standards RoHS; Lead-Free
Frequency 26 MHz
View Details
4 Pin Oscillator S7 - S73305-48.000-15-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S7
Frequency 48 MHz
Frequency Stability 50 ppm
View Details
Crystals - 2195-CM7V-T1A-32.768KHZ-6PF-20PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 6 pF
View Details
3 suppliers
Crystal Oscillators - 7675317P - RS Components, Ltd.
Specs
Oscillator Type Clock
Package / Form Factor PDIP
Features / Standards RoHS
View Details