The Si550 is a Single frequency low jitter voltage controlled oscillator (VCXO) with a typical phase jitter of 0.5 ps that supports frequencies between 10 and 1417 MHz.
102.4MHz VCXO CMOS Oscillator 3.3V Enable/Disable 6-SMD, No Lead
XTAL OSC VCXO 102.4000MHZ CMOS
| Richardson RFPD | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Oscillators | Oscillators | Oscillators |
| Product Number | 550CE102M400DG | 550CE102M400DG-ND | 550CE102M400DG |
| Product Name | Oscillator VCXO | Oscillators | Oscillators |
| Oscillator Type | VCXO | VCXO | VCXO; VCXO |
| Frequency | 102 MHz | 102 MHz | |
| Frequency Stability | 20 ppm | 20 ppm | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |