Skyworks Solutions, Inc. Oscillators 550BF156M280DG

Description
156.28MHz VCXO LVDS Oscillator 3.3V Enable/Disable 6-SMD, No Lead
Request a Quote Datasheet
Description
156.28MHz VCXO LVDS Oscillator 3.3V Enable/Disable 6-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 550BF156M280DG-ND - DigiKey
Thief River Falls, MN, United States
156.28MHz VCXO LVDS Oscillator 3.3V Enable/Disable 6-SMD, No Lead

156.28MHz VCXO LVDS Oscillator 3.3V Enable/Disable 6-SMD, No Lead

Buy Now Datasheet
Oscillators - 550BF156M280DG - 856554-550BF156M280DG - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - 550BF156M280DG
856554-550BF156M280DG
Oscillators - 550BF156M280DG 856554-550BF156M280DG
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 856554-550BF156M280D G Series: Si550 Features: 156.28 MHz Oscillator Package: Strip Family Name: SI550 Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 856554-550BF156M280DG
Series: Si550
Features: 156.28 MHz Oscillator
Package: Strip
Family Name: SI550
Categories: Crystals
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001

Buy Now Datasheet
Oscillator VCXO - 550BF156M280DG - Richardson RFPD
Downers Grove, IL, United States
Oscillator VCXO
550BF156M280DG
Oscillator VCXO 550BF156M280DG
The Si550 is a Single frequency low jitter voltage controlled oscillator (VCXO) with a typical phase jitter of 0.5 ps that supports frequencies between 10 and 1417 MHz.

The Si550 is a Single frequency low jitter voltage controlled oscillator (VCXO) with a typical phase jitter of 0.5 ps that supports frequencies between 10 and 1417 MHz.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Richardson RFPD
Product Category Oscillators Oscillators Oscillators
Product Number 550BF156M280DG-ND 856554-550BF156M280DG 550BF156M280DG
Product Name Oscillators Oscillators - 550BF156M280DG Oscillator VCXO
Oscillator Type VCXO VCXO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 50 ppm 50 ppm
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
Crystal Oscillator - SMD-3225 163 series 50MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 50 MHz
Supply Voltage 3.3 Volts
View Details
4 Pin Oscillator S3 - S33305T-48.000-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S3
Frequency 48 MHz
Frequency Stability 50 ppm
View Details