The Si546 is a Dual frequency ultra-low jitter crystal oscillator (XO) with a typical phase jitter of 0.08 ps that supports frequencies between 0.2 and 1500 MHz.
DIFFERENTIAL/SINGLE-
| Richardson RFPD | DigiKey | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | 546CCC000230BCG | 863-546CCC000230BCG-ND |
| Product Name | Oscillator Crystal | Pin Configurable/Selectable Oscillators |
| Frequency | 22.58 MHz | |
| Frequency Stability | 7 ppm | 7 ppm |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Output Type | CMOS | CMOS |