Skyworks Solutions, Inc. Oscillators 535FB156M250DG

Description
156.25MHz XO (Standard) LVDS Oscillator 2.5V Enable/Disable 6-SMD, No Lead
Request a Quote Datasheet
Description
156.25MHz XO (Standard) LVDS Oscillator 2.5V Enable/Disable 6-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 336-2509-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
336-2509-ND
Oscillators 336-2509-ND
156.25MHz XO (Standard) LVDS Oscillator 2.5V Enable/Disable 6-SMD, No Lead

156.25MHz XO (Standard) LVDS Oscillator 2.5V Enable/Disable 6-SMD, No Lead

Buy Now Datasheet
Oscillator Crystal - 535FB156M250DG - Richardson RFPD
Downers Grove, IL, United States
Oscillator Crystal
535FB156M250DG
Oscillator Crystal 535FB156M250DG
The Si535 is a Single frequency low jitter oscillator (XO) with a typical phase jitter of 0.19 ps that supports frequencies between 100 and 312.5 MHz.

The Si535 is a Single frequency low jitter oscillator (XO) with a typical phase jitter of 0.19 ps that supports frequencies between 100 and 312.5 MHz.

Supplier's Site Datasheet
Crystals, Oscillators, Resonators - Oscillators - 1352205-535FB156M250DG - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1352205-535FB156M250DG
Crystals, Oscillators, Resonators - Oscillators 1352205-535FB156M250DG
Win Source Part Number: 1352205-535FB156M250 DG Category: Crystals, Oscillators, Resonators - Oscillators Series: Si535 Type: XO (Standard) Package: Strip Size / Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) Height - Seated (Max): 0.071" (1.80mm) Standard Package: 50 Frequency: 156.25 MHz Function: Enable/Disable Output: LVDS Frequency Stability: ±20ppm Current - Supply (Max): 98mA Voltage - Supply: 2.5V Mounting Type: Surface Mount Package / Case: 6-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 43 pct. MSL Level: 1 (Unlimited) Base Resonator: Crystal HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Base Product Number: 535FB Current - Supply (Disable) (Max): 75mA

Win Source Part Number: 1352205-535FB156M250DG
Category: Crystals, Oscillators, Resonators - Oscillators
Series: Si535
Type: XO (Standard)
Package: Strip
Size / Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm)
Height - Seated (Max): 0.071" (1.80mm)
Standard Package: 50
Frequency: 156.25 MHz
Function: Enable/Disable
Output: LVDS
Frequency Stability: ±20ppm
Current - Supply (Max): 98mA
Voltage - Supply: 2.5V
Mounting Type: Surface Mount
Package / Case: 6-SMD, No Lead
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 43 pct.
MSL Level: 1 (Unlimited)
Base Resonator: Crystal
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Base Product Number: 535FB
Current - Supply (Disable) (Max): 75mA

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Win Source Electronics
Product Category Oscillators Oscillators Oscillators
Product Number 336-2509-ND 535FB156M250DG 1352205-535FB156M250DG
Product Name Oscillators Oscillator Crystal Crystals, Oscillators, Resonators - Oscillators
Oscillator Type XO XO; XO (Standard)
Package / Form Factor Surface Mount; 6-SMD, No Lead 6-SMD, No Lead
Features / Standards Lead-Free
Frequency Stability 20 ppm 20 ppm 20 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Crystals, Oscillators, Resonators - Oscillators - 1314853-SIT9121AI-2D1-33E125.000000 - Win Source Electronics
Specs
Oscillator Type XO; XO (Standard)
Frequency 125 MHz
Frequency Stability 20 ppm
View Details
2 suppliers
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
32.768 kHz Low Power Clock Oscillator - OM-7604-C7 - Micro Crystal AG
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
View Details
Oscillators - 7100 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 2900 MHz
Output Power 8 dBm
View Details