The Si535 is a Single frequency low jitter oscillator (XO) with a typical phase jitter of 0.19 ps that supports frequencies between 100 and 312.5 MHz.
161.1328MHz XO (Standard) LVPECL Oscillator 2.5V Enable/Disable 6-SMD, No Lead
| Richardson RFPD | DigiKey | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | 535EB000292DGR | 535EB000292DGR-ND |
| Product Name | Oscillator Crystal | Oscillators |
| Frequency | 161 MHz | |
| Frequency Stability | 20 ppm | 20 ppm |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Output Type | LVPECL | PECL; LVPECL |