SiTime Corporation Crystals, Oscillators, Resonators - Oscillators SIT8008BI-33-XXS-50.000000

Description
Win Source Part Number: 1314765-SIT8008BI-33 -XXS-50.000000 Category: Crystals, Oscillators, Resonators>Oscillato rs Series: SiT8008B Type: XO (Standard) Package: Strip Height - Seated (Max): 0.031" (0.80mm) Mounting: SMD (SMT) Frequency: 50 MHz Function: Standby (Power Down) Output: HCMOS, LVCMOS Frequency Stability: ±50ppm Current - Supply (Max): 4.5mA Current - Supply (Disable) (Max): 4.3µA Voltage - Supply: 2.25V ~ 3.63V Package / Case: 4-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS HTSUS: 8542.39.0001 Mfr: SiTime
Request a Quote Datasheet
Description
Win Source Part Number: 1314765-SIT8008BI-33 -XXS-50.000000 Category: Crystals, Oscillators, Resonators>Oscillato rs Series: SiT8008B Type: XO (Standard) Package: Strip Height - Seated (Max): 0.031" (0.80mm) Mounting: SMD (SMT) Frequency: 50 MHz Function: Standby (Power Down) Output: HCMOS, LVCMOS Frequency Stability: ±50ppm Current - Supply (Max): 4.5mA Current - Supply (Disable) (Max): 4.3µA Voltage - Supply: 2.25V ~ 3.63V Package / Case: 4-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS HTSUS: 8542.39.0001 Mfr: SiTime
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Oscillators - 1314765-SIT8008BI-33-XXS-50.000000 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1314765-SIT8008BI-33-XXS-50.000000
Crystals, Oscillators, Resonators - Oscillators 1314765-SIT8008BI-33-XXS-50.000000
Win Source Part Number: 1314765-SIT8008BI-33 -XXS-50.000000 Category: Crystals, Oscillators, Resonators>Oscillato rs Series: SiT8008B Type: XO (Standard) Package: Strip Height - Seated (Max): 0.031" (0.80mm) Mounting: SMD (SMT) Frequency: 50 MHz Function: Standby (Power Down) Output: HCMOS, LVCMOS Frequency Stability: ±50ppm Current - Supply (Max): 4.5mA Current - Supply (Disable) (Max): 4.3µA Voltage - Supply: 2.25V ~ 3.63V Package / Case: 4-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS HTSUS: 8542.39.0001 Mfr: SiTime

Win Source Part Number: 1314765-SIT8008BI-33-XXS-50.000000
Category: Crystals, Oscillators, Resonators>Oscillators
Series: SiT8008B
Type: XO (Standard)
Package: Strip
Height - Seated (Max): 0.031" (0.80mm)
Mounting: SMD (SMT)
Frequency: 50 MHz
Function: Standby (Power Down)
Output: HCMOS, LVCMOS
Frequency Stability: ±50ppm
Current - Supply (Max): 4.5mA
Current - Supply (Disable) (Max): 4.3µA
Voltage - Supply: 2.25V ~ 3.63V
Package / Case: 4-SMD, No Lead
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
Base Resonator: MEMS
HTSUS: 8542.39.0001
Mfr: SiTime

Buy Now Datasheet
Oscillators - 1473-SIT8008BI-33-XXS-50.000000-ND - DigiKey
Thief River Falls, MN, United States
50MHz XO (Standard) HCMOS, LVCMOS Oscillator 2.25V ~ 3.63V Standby (Power Down) 4-SMD, No Lead

50MHz XO (Standard) HCMOS, LVCMOS Oscillator 2.25V ~ 3.63V Standby (Power Down) 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Oscillators Oscillators
Product Number 1314765-SIT8008BI-33-XXS-50.000000 1473-SIT8008BI-33-XXS-50.000000-ND
Product Name Crystals, Oscillators, Resonators - Oscillators Oscillators
Oscillator Type XO; XO (Standard) XO
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; 4-SMD, No Lead
Frequency 50 MHz
Frequency Stability 50 ppm 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

SN54LS629 Voltage-Controlled Oscillators - SNJ54LS629W - Texas Instruments
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Crystals, Oscillators, Resonators - Oscillators - 1314964-SIT8208ACP82-18E-75.000000 - Win Source Electronics
Specs
Oscillator Type XO; XO (Standard)
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency 75 MHz
View Details
2 suppliers
Oscillators - VCO 7312 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 4000 to 9500 MHz
Output Power 10 dBm
View Details
Crystal Oscillator - SMD-3225 163 series 24MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Supply Voltage 1.8 V
View Details