Skyworks Solutions, Inc. Oscillator Crystal 530PB64M0000DG

Description
The Si530 is a Single frequency low jitter oscillator (XO) with a typical phase jitter of 0.3 ps that supports frequencies between 10 and 1417 MHz.
Request a Quote Datasheet
Description
The Si530 is a Single frequency low jitter oscillator (XO) with a typical phase jitter of 0.3 ps that supports frequencies between 10 and 1417 MHz.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillator Crystal - 530PB64M0000DG - Richardson RFPD
Downers Grove, IL, United States
Oscillator Crystal
530PB64M0000DG
Oscillator Crystal 530PB64M0000DG
The Si530 is a Single frequency low jitter oscillator (XO) with a typical phase jitter of 0.3 ps that supports frequencies between 10 and 1417 MHz.

The Si530 is a Single frequency low jitter oscillator (XO) with a typical phase jitter of 0.3 ps that supports frequencies between 10 and 1417 MHz.

Supplier's Site Datasheet
Oscillators - 530PB64M0000DG-ND - DigiKey
Thief River Falls, MN, United States
64MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 6-SMD, No Lead

64MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 6-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey
Product Category Oscillators Oscillators
Product Number 530PB64M0000DG 530PB64M0000DG-ND
Product Name Oscillator Crystal Oscillators
Frequency 64 MHz
Frequency Stability 20 ppm 20 ppm
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Output Type CMOS CMOS
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 863-510BAA24M0000AAG-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 50 ppm
View Details
2 suppliers
Programmable Timers and Oscillators - LMC555CMM/NOPB - Quarktwin Technology Ltd.
Specs
Oscillator Type 555 Type, Timer/Oscillator (Single)
Package / Form Factor Surface Mount; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width)
Features / Standards RoHS
View Details
2 suppliers
Oscillators - VCO 7312 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 4000 to 9500 MHz
Output Power 10 dBm
View Details
4 Pin Oscillator S5 - S53305T-125.000-X-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S5
Frequency 125 MHz
Frequency Stability 50 ppm
View Details