156.25MHz XO (Standard) LVDS Oscillator 2.5V Enable/Disable 6-SMD, No Lead
The Si530 is a Single frequency low jitter oscillator (XO) with a typical phase jitter of 0.3 ps that supports frequencies between 10 and 1417 MHz.
Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconn
Packaging: Bulk
Part Status: Obsolete
Frequency: 440MHz Center
Function: Multiple, NonProgrammable
Frequency Stability: ±10ppm
Operating Temperature: -40°C ~ 85°C
Current - Supply (Max): 17mA
Mounting Type: Fixed
Package / Case: Cylinder, Threaded - M10
| DigiKey | Richardson RFPD | Win Source Electronics | |
|---|---|---|---|
| Product Category | Oscillators | Oscillators | Oscillators |
| Product Number | 530FC156M250DGR-ND | 530FC156M250DGR | |
| Product Name | Oscillators | Oscillator Crystal | Connectors,Interconnects |
| Oscillator Type | XO | ||
| Package / Form Factor | Surface Mount; 6-SMD, No Lead | Cylinder, Threaded - M10 | |
| Features / Standards | Lead-Free | ||
| Frequency Stability | 7 ppm | 7 ppm | 10 ppm |