The Si530/531 is a crystal oscillator (XO) generating clock frequencies from 10 MHz to 1.4 GHz using a fixed internal crystal and DSPLL® synthesis for low jitter and high stability. It is available in a standard 5x7 mm surface-mount package with pinout compatibility across variants. This part supports LVDS output with supply voltages of 3.3 V, 2.5 V, or 1.8 V, and operates over a temperature range of -40°C to 85°C. Frequency stability is selectable up to ±50 ppm, with initial accuracy of ±1.5 ppm and aging of ±3 ppm over the first year. The device is RoHS-compliant and features an output enable pin with a built-in 17 kΩ pullup resistor.
XTAL OSC XO 114.2850MHZ LVDS SMD Product overview: 530FC114M285DG from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 114.2850MHZ. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SMD, 114.2850MHZ, Clock and Timing IC, Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 172-530FC114M285DG can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Timers |
| Product Number | 172-530FC114M285DG |
| Product Name | SMD 114.2850MHZ Clock and Timing IC |
| Bus Interface | LVDS |